ValueTronics International, Inc. Digital Oscilloscope 54502A

Description
The 54502A is a 400 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 channels Sample Rate: 400MSa/s 501 points memory depth per channel HPIB
Datasheet
Description
The 54502A is a 400 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 channels Sample Rate: 400MSa/s 501 points memory depth per channel HPIB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54502A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54502A
Digital Oscilloscope 54502A
The 54502A is a 400 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 channels Sample Rate: 400MSa/s 501 points memory depth per channel HPIB

The 54502A is a 400 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 400 MHz
  • 2 channels
  • Sample Rate: 400MSa/s
  • 501 points memory depth per channel
  • HPIB
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54502A
Product Name Digital Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details