ValueTronics International, Inc. Digital Oscilloscope 54201D

Description
The 54201D is a 300 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Dual 200 MSa/s digitizers, allowing for 50 MHz single-shot capture 2 Channel Pre-trigger viewing Automatic waveform measurements Auto-scaling of input signal Infinite persistence display The Agilent 54201D is a 300 MHz, 4 Channel Digital Oscilloscope.
Datasheet
Description
The 54201D is a 300 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Dual 200 MSa/s digitizers, allowing for 50 MHz single-shot capture 2 Channel Pre-trigger viewing Automatic waveform measurements Auto-scaling of input signal Infinite persistence display The Agilent 54201D is a 300 MHz, 4 Channel Digital Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54201D - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54201D
Digital Oscilloscope 54201D
The 54201D is a 300 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Dual 200 MSa/s digitizers, allowing for 50 MHz single-shot capture 2 Channel Pre-trigger viewing Automatic waveform measurements Auto-scaling of input signal Infinite persistence display The Agilent 54201D is a 300 MHz, 4 Channel Digital Oscilloscope.

The 54201D is a 300 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • Dual 200 MSa/s digitizers, allowing for 50 MHz single-shot capture
  • 2 Channel
  • Pre-trigger viewing
  • Automatic waveform measurements
  • Auto-scaling of input signal
  • Infinite persistence display

The Agilent 54201D is a 300 MHz, 4 Channel Digital Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54201D
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details