ValueTronics International, Inc. Digital Oscilloscope 54200A

Description
The 54200A is a 50 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 50 MHz 2 Channels Sampling: 200 Megasample/Second Dual 200 megasample/second digitizers 50 MHz single shot capture Pre-trigger viewing Automatic waveform measurements Up to 27 channels of state triggering Infinite variable persistence Instant hardcopy output The Agilent 54200A is a 50 MHz, 2 Channel 200 Megasample/Second Digitizing Oscilloscope.
Datasheet
Description
The 54200A is a 50 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 50 MHz 2 Channels Sampling: 200 Megasample/Second Dual 200 megasample/second digitizers 50 MHz single shot capture Pre-trigger viewing Automatic waveform measurements Up to 27 channels of state triggering Infinite variable persistence Instant hardcopy output The Agilent 54200A is a 50 MHz, 2 Channel 200 Megasample/Second Digitizing Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54200A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54200A
Digital Oscilloscope 54200A
The 54200A is a 50 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 50 MHz 2 Channels Sampling: 200 Megasample/Second Dual 200 megasample/second digitizers 50 MHz single shot capture Pre-trigger viewing Automatic waveform measurements Up to 27 channels of state triggering Infinite variable persistence Instant hardcopy output The Agilent 54200A is a 50 MHz, 2 Channel 200 Megasample/Second Digitizing Oscilloscope.

The 54200A is a 50 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 50 MHz
  • 2 Channels
  • Sampling: 200 Megasample/Second
  • Dual 200 megasample/second digitizers
  • 50 MHz single shot capture
  • Pre-trigger viewing
  • Automatic waveform measurements
  • Up to 27 channels of state triggering
  • Infinite variable persistence
  • Instant hardcopy output

The Agilent 54200A is a 50 MHz, 2 Channel 200 Megasample/Second Digitizing Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54200A
Product Name Digital Oscilloscope
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000E4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details