ValueTronics International, Inc. Analyzer 5371A

Description
The 5371A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Calculated Allan Variance specifies frequency stability in the time domain Broad selection of measurements Quick and easy-to-use push button analysis Graphic display and histograms add visual meaning to numbers Excellent single-shot 10-digit resolution at 150 ps RMS Fast HP-IB throughput with up to 20,000 measurements per second Calculated Allan Variance Many applications specify frequency stability by Allan Variance. Allan and Root Allan Variances are calculated and displayed directly, along with traditional statistical parameters. Frequency to 500 MHz is measured with zero dead time, assuring no lost information in the Allan Variance calculation. Broad selection Measurements include frequency and period; time interval, +/- time interval, and continuous time interval; positive or negative pulse width; rise or fall time; duty cycle; totalize; phase; and peak amplitude. Quick and easy Built-in statistics and analysis mean that you do not have to send data to a computer or write analysis software. The Keysight Agilent HP 5371A is a general-purpose modulation domain analyzer that captures frequency or time intervals at extremely high speeds. The Keysight Agilent HP 5371A combines a choice of over 60 arming and triggering configurations with built-in analysis including math, statistics, and limit testing. This analyzer uses a continuous measurement time sampling technique to quickly capture and display data. By eliminating reset time, measurement throughput is dramatically increased to more than 10 million measurements per second with a frequency range of up to 500 MHz. The Keysight Agilent HP 5371A can help you analyze jitter effects, characterize the transient and steady state responses of a VCO, examine frequency or phase modulation, measure frequency stability, analyze computer peripherals, or measure fast hopping radio signals.
Description
The 5371A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Calculated Allan Variance specifies frequency stability in the time domain Broad selection of measurements Quick and easy-to-use push button analysis Graphic display and histograms add visual meaning to numbers Excellent single-shot 10-digit resolution at 150 ps RMS Fast HP-IB throughput with up to 20,000 measurements per second Calculated Allan Variance Many applications specify frequency stability by Allan Variance. Allan and Root Allan Variances are calculated and displayed directly, along with traditional statistical parameters. Frequency to 500 MHz is measured with zero dead time, assuring no lost information in the Allan Variance calculation. Broad selection Measurements include frequency and period; time interval, +/- time interval, and continuous time interval; positive or negative pulse width; rise or fall time; duty cycle; totalize; phase; and peak amplitude. Quick and easy Built-in statistics and analysis mean that you do not have to send data to a computer or write analysis software. The Keysight Agilent HP 5371A is a general-purpose modulation domain analyzer that captures frequency or time intervals at extremely high speeds. The Keysight Agilent HP 5371A combines a choice of over 60 arming and triggering configurations with built-in analysis including math, statistics, and limit testing. This analyzer uses a continuous measurement time sampling technique to quickly capture and display data. By eliminating reset time, measurement throughput is dramatically increased to more than 10 million measurements per second with a frequency range of up to 500 MHz. The Keysight Agilent HP 5371A can help you analyze jitter effects, characterize the transient and steady state responses of a VCO, examine frequency or phase modulation, measure frequency stability, analyze computer peripherals, or measure fast hopping radio signals.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 5371A
The 5371A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Calculated Allan Variance specifies frequency stability in the time domain Broad selection of measurements Quick and easy-to-use push button analysis Graphic display and histograms add visual meaning to numbers Excellent single-shot 10-digit resolution at 150 ps RMS Fast HP-IB throughput with up to 20,000 measurements per second Calculated Allan Variance Many applications specify frequency stability by Allan Variance. Allan and Root Allan Variances are calculated and displayed directly, along with traditional statistical parameters. Frequency to 500 MHz is measured with zero dead time, assuring no lost information in the Allan Variance calculation. Broad selection Measurements include frequency and period; time interval, +/- time interval, and continuous time interval; positive or negative pulse width; rise or fall time; duty cycle; totalize; phase; and peak amplitude. Quick and easy Built-in statistics and analysis mean that you do not have to send data to a computer or write analysis software. The Keysight Agilent HP 5371A is a general-purpose modulation domain analyzer that captures frequency or time intervals at extremely high speeds. The Keysight Agilent HP 5371A combines a choice of over 60 arming and triggering configurations with built-in analysis including math, statistics, and limit testing. This analyzer uses a continuous measurement time sampling technique to quickly capture and display data. By eliminating reset time, measurement throughput is dramatically increased to more than 10 million measurements per second with a frequency range of up to 500 MHz. The Keysight Agilent HP 5371A can help you analyze jitter effects, characterize the transient and steady state responses of a VCO, examine frequency or phase modulation, measure frequency stability, analyze computer peripherals, or measure fast hopping radio signals.

The 5371A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Calculated Allan Variance specifies frequency stability in the time domain
  • Broad selection of measurements
  • Quick and easy-to-use push button analysis
  • Graphic display and histograms add visual meaning to numbers
  • Excellent single-shot 10-digit resolution at 150 ps RMS
  • Fast HP-IB throughput with up to 20,000 measurements per second
  • Calculated Allan Variance
  • Many applications specify frequency stability by Allan Variance. Allan and Root Allan Variances are calculated and displayed directly, along with traditional statistical parameters. Frequency to 500 MHz is measured with zero dead time, assuring no lost information in the Allan Variance calculation.
  • Broad selection
  • Measurements include frequency and period; time interval, +/- time interval, and continuous time interval; positive or negative pulse width; rise or fall time; duty cycle; totalize; phase; and peak amplitude.
  • Quick and easy
  • Built-in statistics and analysis mean that you do not have to send data to a computer or write analysis software.

The Keysight Agilent HP 5371A is a general-purpose modulation domain analyzer that captures frequency or time intervals at extremely high speeds. The Keysight Agilent HP 5371A combines a choice of over 60 arming and triggering configurations with built-in analysis including math, statistics, and limit testing. This analyzer uses a continuous measurement time sampling technique to quickly capture and display data. By eliminating reset time, measurement throughput is dramatically increased to more than 10 million measurements per second with a frequency range of up to 500 MHz. The Keysight Agilent HP 5371A can help you analyze jitter effects, characterize the transient and steady state responses of a VCO, examine frequency or phase modulation, measure frequency stability, analyze computer peripherals, or measure fast hopping radio signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 5371A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Vector Network Analyzer - SNA5022A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details