ValueTronics International, Inc. DC Power Supply 5015T

Description
The 5015T is a 50 V, 1.5 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0-50 VDC, continuously adjustable, 0-1.5 Amps Regulation: Better than 0.01%, or 3 MV, whichever is greater, for line-voltage variations of +/-10% or 100% changes in rated load Ripple and noise: Les than 250 U V rms at 60 Hz line: less than 500 U V rms at 400 Hz line Temperature Coefficient: 0.02% plus 2 MV per °C. Stability: Better than 0.01% plus 5 MV per 8 hours after warm-up, at constant line, load, and ambient temperature Operating Temperatures range: 0 degree C to 60°C Recovery Time: Less than 30 microseconds to return within regulation limits after a step change (1-microsecond rise time) in rated load of 10 to 100% or 100 to 10% Source Impedance: Less than 0.003ω at DC, 0.15 ohm at 100 kHz, 1.5 ohms at 1 MHz Programming resistance: 150 ohms per volt nominal Front-panel output terminals: Three insulated binding posts are provided for positive output, negative output, and chassis ground. Either output terminal may be grounded or the output may be left floating Rear-Panel Output Terminals: Screw terminals are provided on a phenolic terminal strip for positive output, negative output, remote voltage programming, and positive and negative sensing Input Power: 105-125 V, 55-440 Hz, 1 phase 130W Continuously adjustable output voltage with coarse and fine controls; resolution of 10 MV. Continuously adjustable current limiting Remote sensing Remote programming Automatic dissipation-limit control of internal power transistors Series or parallel operation Front and rear output terminals All silicon semiconductors Modular construction permits multiple-unit rack mounting As many as three supplies may be mounted in a standard 8 3/4" x 19" rack Finish: Portable steel cabinet finished in blue vinyl enamel The Power Designs Model 5015T is a stable DC power source designed for laboratory, industrial, and electronic-system applications. Coarse and fine controls provide continuous adjustment over the entire output voltage range. A self-indicating current limiter permits output current control from zero to the maximum supply capability. Internal circuitry completely protects the instrument from overloads and short circuits. Rear terminals are provided for external voltage programming and remote sensing. Design simplicity results in a portable instrument with high reliability under severe service conditions.
Description
The 5015T is a 50 V, 1.5 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0-50 VDC, continuously adjustable, 0-1.5 Amps Regulation: Better than 0.01%, or 3 MV, whichever is greater, for line-voltage variations of +/-10% or 100% changes in rated load Ripple and noise: Les than 250 U V rms at 60 Hz line: less than 500 U V rms at 400 Hz line Temperature Coefficient: 0.02% plus 2 MV per °C. Stability: Better than 0.01% plus 5 MV per 8 hours after warm-up, at constant line, load, and ambient temperature Operating Temperatures range: 0 degree C to 60°C Recovery Time: Less than 30 microseconds to return within regulation limits after a step change (1-microsecond rise time) in rated load of 10 to 100% or 100 to 10% Source Impedance: Less than 0.003ω at DC, 0.15 ohm at 100 kHz, 1.5 ohms at 1 MHz Programming resistance: 150 ohms per volt nominal Front-panel output terminals: Three insulated binding posts are provided for positive output, negative output, and chassis ground. Either output terminal may be grounded or the output may be left floating Rear-Panel Output Terminals: Screw terminals are provided on a phenolic terminal strip for positive output, negative output, remote voltage programming, and positive and negative sensing Input Power: 105-125 V, 55-440 Hz, 1 phase 130W Continuously adjustable output voltage with coarse and fine controls; resolution of 10 MV. Continuously adjustable current limiting Remote sensing Remote programming Automatic dissipation-limit control of internal power transistors Series or parallel operation Front and rear output terminals All silicon semiconductors Modular construction permits multiple-unit rack mounting As many as three supplies may be mounted in a standard 8 3/4" x 19" rack Finish: Portable steel cabinet finished in blue vinyl enamel The Power Designs Model 5015T is a stable DC power source designed for laboratory, industrial, and electronic-system applications. Coarse and fine controls provide continuous adjustment over the entire output voltage range. A self-indicating current limiter permits output current control from zero to the maximum supply capability. Internal circuitry completely protects the instrument from overloads and short circuits. Rear terminals are provided for external voltage programming and remote sensing. Design simplicity results in a portable instrument with high reliability under severe service conditions.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 5015T - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
5015T
DC Power Supply 5015T
The 5015T is a 50 V, 1.5 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0-50 VDC, continuously adjustable, 0-1.5 Amps Regulation: Better than 0.01%, or 3 MV, whichever is greater, for line-voltage variations of +/-10% or 100% changes in rated load Ripple and noise: Les than 250 U V rms at 60 Hz line: less than 500 U V rms at 400 Hz line Temperature Coefficient: 0.02% plus 2 MV per °C. Stability: Better than 0.01% plus 5 MV per 8 hours after warm-up, at constant line, load, and ambient temperature Operating Temperatures range: 0 degree C to 60°C Recovery Time: Less than 30 microseconds to return within regulation limits after a step change (1-microsecond rise time) in rated load of 10 to 100% or 100 to 10% Source Impedance: Less than 0.003ω at DC, 0.15 ohm at 100 kHz, 1.5 ohms at 1 MHz Programming resistance: 150 ohms per volt nominal Front-panel output terminals: Three insulated binding posts are provided for positive output, negative output, and chassis ground. Either output terminal may be grounded or the output may be left floating Rear-Panel Output Terminals: Screw terminals are provided on a phenolic terminal strip for positive output, negative output, remote voltage programming, and positive and negative sensing Input Power: 105-125 V, 55-440 Hz, 1 phase 130W Continuously adjustable output voltage with coarse and fine controls; resolution of 10 MV. Continuously adjustable current limiting Remote sensing Remote programming Automatic dissipation-limit control of internal power transistors Series or parallel operation Front and rear output terminals All silicon semiconductors Modular construction permits multiple-unit rack mounting As many as three supplies may be mounted in a standard 8 3/4" x 19" rack Finish: Portable steel cabinet finished in blue vinyl enamel The Power Designs Model 5015T is a stable DC power source designed for laboratory, industrial, and electronic-system applications. Coarse and fine controls provide continuous adjustment over the entire output voltage range. A self-indicating current limiter permits output current control from zero to the maximum supply capability. Internal circuitry completely protects the instrument from overloads and short circuits. Rear terminals are provided for external voltage programming and remote sensing. Design simplicity results in a portable instrument with high reliability under severe service conditions.

The 5015T is a 50 V, 1.5 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output: 0-50 VDC, continuously adjustable, 0-1.5 Amps
  • Regulation: Better than 0.01%, or 3 MV, whichever is greater, for line-voltage variations of +/-10% or 100% changes in rated load
  • Ripple and noise: Les than 250 U V rms at 60 Hz line: less than 500 U V rms at 400 Hz line
  • Temperature Coefficient: 0.02% plus 2 MV per °C.
  • Stability: Better than 0.01% plus 5 MV per 8 hours after warm-up, at constant line, load, and ambient temperature
  • Operating Temperatures range: 0 degree C to 60°C
  • Recovery Time: Less than 30 microseconds to return within regulation limits after a step change (1-microsecond rise time) in rated load of 10 to 100% or 100 to 10%
  • Source Impedance: Less than 0.003Ω at DC, 0.15 ohm at 100 kHz, 1.5 ohms at 1 MHz
  • Programming resistance: 150 ohms per volt nominal
  • Front-panel output terminals: Three insulated binding posts are provided for positive output, negative output, and chassis ground. Either output terminal may be grounded or the output may be left floating
  • Rear-Panel Output Terminals: Screw terminals are provided on a phenolic terminal strip for positive output, negative output, remote voltage programming, and positive and negative sensing
  • Input Power: 105-125 V, 55-440 Hz, 1 phase 130W
  • Continuously adjustable output voltage with coarse and fine controls; resolution of 10 MV.
  • Continuously adjustable current limiting
  • Remote sensing
  • Remote programming
  • Automatic dissipation-limit control of internal power transistors
  • Series or parallel operation
  • Front and rear output terminals
  • All silicon semiconductors
  • Modular construction permits multiple-unit rack mounting
  • As many as three supplies may be mounted in a standard 8 3/4" x 19" rack
  • Finish: Portable steel cabinet finished in blue vinyl enamel

The Power Designs Model 5015T is a stable DC power source designed for laboratory, industrial, and electronic-system applications. Coarse and fine controls provide continuous adjustment over the entire output voltage range. A self-indicating current limiter permits output current control from zero to the maximum supply capability. Internal circuitry completely protects the instrument from overloads and short circuits. Rear terminals are provided for external voltage programming and remote sensing. Design simplicity results in a portable instrument with high reliability under severe service conditions.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 5015T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details