ValueTronics International, Inc. Interface 44788A

Description
The 44788A is a interface from Agilent. Additional Features: HP-IB Controller for the HP 3852A & HP 3853A Mainframes The Agilent 44788A HP-IB Controller is an accessory for the Agilent 3852A. The 44788A provides Cs/80 and SS/80 HP-IB disc drive control, printer control, and instrument control through a local device HP-IB port without the need for a separate system controller.
Description
The 44788A is a interface from Agilent. Additional Features: HP-IB Controller for the HP 3852A & HP 3853A Mainframes The Agilent 44788A HP-IB Controller is an accessory for the Agilent 3852A. The 44788A provides Cs/80 and SS/80 HP-IB disc drive control, printer control, and instrument control through a local device HP-IB port without the need for a separate system controller.

Suppliers

Company
Product
Description
Supplier Links
Interface 44788A
The 44788A is a interface from Agilent. Additional Features: HP-IB Controller for the HP 3852A & HP 3853A Mainframes The Agilent 44788A HP-IB Controller is an accessory for the Agilent 3852A. The 44788A provides Cs/80 and SS/80 HP-IB disc drive control, printer control, and instrument control through a local device HP-IB port without the need for a separate system controller.

The 44788A is a interface from Agilent.

Additional Features:

  • HP-IB Controller for the HP 3852A & HP 3853A Mainframes

The Agilent 44788A HP-IB Controller is an accessory for the Agilent 3852A. The 44788A provides Cs/80 and SS/80 HP-IB disc drive control, printer control, and instrument control through a local device HP-IB port without the need for a separate system controller.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44788A
Product Name Interface
Unlock Full Specs
to access all available technical data

Similar Products