ValueTronics International, Inc. Data Logger 44705A

Description
The 44705A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Maximum switch rate: 450 ch/s Maximum input voltage: 170 Vpeak or 120 VDC Maximum input current: 50 mA Maximum input power: 1 VArms/ch Input impedance: >109 ω Bandwidth: 1.0% flatness at 1 MHz, -3 dB bandwidth at 10 MHz Crosstalk: -70 dB at 100 kHz The Agilent HP 44705A is an analog signal multiplexer used to switch signals from up to 20 inputs for measurement by model 3852A voltmeter accessories or by external voltmeters. This accessory provides switching capability for up to 20 inputs at scanning speeds up to 450 channels/second using 3852A voltmeters. The accessory can switch signals up to 120 VDC or 120 Vrms (170 Vpeak). The Agilent HP 44705A consists of a component module and a 20-channel terminal module. Field wiring from user sources, such as voltage sources, is connected to the terminal module, and signals are sent to the switches on the component module. Each channel can be independently configured to allow multiple functions to be measured using the same accessory.
Description
The 44705A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Maximum switch rate: 450 ch/s Maximum input voltage: 170 Vpeak or 120 VDC Maximum input current: 50 mA Maximum input power: 1 VArms/ch Input impedance: >109 ω Bandwidth: 1.0% flatness at 1 MHz, -3 dB bandwidth at 10 MHz Crosstalk: -70 dB at 100 kHz The Agilent HP 44705A is an analog signal multiplexer used to switch signals from up to 20 inputs for measurement by model 3852A voltmeter accessories or by external voltmeters. This accessory provides switching capability for up to 20 inputs at scanning speeds up to 450 channels/second using 3852A voltmeters. The accessory can switch signals up to 120 VDC or 120 Vrms (170 Vpeak). The Agilent HP 44705A consists of a component module and a 20-channel terminal module. Field wiring from user sources, such as voltage sources, is connected to the terminal module, and signals are sent to the switches on the component module. Each channel can be independently configured to allow multiple functions to be measured using the same accessory.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44705A
The 44705A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Maximum switch rate: 450 ch/s Maximum input voltage: 170 Vpeak or 120 VDC Maximum input current: 50 mA Maximum input power: 1 VArms/ch Input impedance: >109 ω Bandwidth: 1.0% flatness at 1 MHz, -3 dB bandwidth at 10 MHz Crosstalk: -70 dB at 100 kHz The Agilent HP 44705A is an analog signal multiplexer used to switch signals from up to 20 inputs for measurement by model 3852A voltmeter accessories or by external voltmeters. This accessory provides switching capability for up to 20 inputs at scanning speeds up to 450 channels/second using 3852A voltmeters. The accessory can switch signals up to 120 VDC or 120 Vrms (170 Vpeak). The Agilent HP 44705A consists of a component module and a 20-channel terminal module. Field wiring from user sources, such as voltage sources, is connected to the terminal module, and signals are sent to the switches on the component module. Each channel can be independently configured to allow multiple functions to be measured using the same accessory.

The 44705A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Maximum switch rate: 450 ch/s
  • Maximum input voltage: 170 Vpeak or 120 VDC
  • Maximum input current: 50 mA
  • Maximum input power: 1 VArms/ch
  • Input impedance: >109 Ω
  • Bandwidth: 1.0% flatness at 1 MHz, -3 dB bandwidth at 10 MHz
  • Crosstalk: -70 dB at 100 kHz

The Agilent HP 44705A is an analog signal multiplexer used to switch signals from up to 20 inputs for measurement by model 3852A voltmeter accessories or by external voltmeters. This accessory provides switching capability for up to 20 inputs at scanning speeds up to 450 channels/second using 3852A voltmeters. The accessory can switch signals up to 120 VDC or 120 Vrms (170 Vpeak).

The Agilent HP 44705A consists of a component module and a 20-channel terminal module. Field wiring from user sources, such as voltage sources, is connected to the terminal module, and signals are sent to the switches on the component module. Each channel can be independently configured to allow multiple functions to be measured using the same accessory.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44705A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data