ValueTronics International, Inc. Data Logger 44492A

Description
The 44492A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Reed Relay Multiplexer Assembly For the Agilent 3457A Ten 2-wire reed relay channels Maximum voltage (terminal-to-termina l or terminal-to-chassis) 125 Vpeak Thermal offset <3uV Closed channel resistance (end of relay life) <4 ohm Specified for <100 kHz AC volts and frequency operation For higher speed scanning, the Agilent HP 44492A Reed Relay Multiplexer Assembly offers ten two-wire channels. The 44492A is useful for switching DCV, ACV, AC+DCV, two wire ohms, frequency and period measurement signals with a maximum amplitude of 125 V. The Reed Relay Multiplexer can close a relay and make a measurement at a maximum rate of 300 channels per second.
Description
The 44492A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Reed Relay Multiplexer Assembly For the Agilent 3457A Ten 2-wire reed relay channels Maximum voltage (terminal-to-termina l or terminal-to-chassis) 125 Vpeak Thermal offset <3uV Closed channel resistance (end of relay life) <4 ohm Specified for <100 kHz AC volts and frequency operation For higher speed scanning, the Agilent HP 44492A Reed Relay Multiplexer Assembly offers ten two-wire channels. The 44492A is useful for switching DCV, ACV, AC+DCV, two wire ohms, frequency and period measurement signals with a maximum amplitude of 125 V. The Reed Relay Multiplexer can close a relay and make a measurement at a maximum rate of 300 channels per second.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44492A
The 44492A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Reed Relay Multiplexer Assembly For the Agilent 3457A Ten 2-wire reed relay channels Maximum voltage (terminal-to-termina l or terminal-to-chassis) 125 Vpeak Thermal offset <3uV Closed channel resistance (end of relay life) <4 ohm Specified for <100 kHz AC volts and frequency operation For higher speed scanning, the Agilent HP 44492A Reed Relay Multiplexer Assembly offers ten two-wire channels. The 44492A is useful for switching DCV, ACV, AC+DCV, two wire ohms, frequency and period measurement signals with a maximum amplitude of 125 V. The Reed Relay Multiplexer can close a relay and make a measurement at a maximum rate of 300 channels per second.

The 44492A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Reed Relay Multiplexer Assembly
  • For the Agilent 3457A
  • Ten 2-wire reed relay channels
  • Maximum voltage (terminal-to-terminal or terminal-to-chassis) 125 Vpeak
  • Thermal offset <3uV
  • Closed channel resistance (end of relay life) <4 ohm
  • Specified for <100 kHz AC volts and frequency operation

For higher speed scanning, the Agilent HP 44492A Reed Relay Multiplexer Assembly offers ten two-wire channels. The 44492A is useful for switching DCV, ACV, AC+DCV, two wire ohms, frequency and period measurement signals with a maximum amplitude of 125 V. The Reed Relay Multiplexer can close a relay and make a measurement at a maximum rate of 300 channels per second.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44492A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module - AMAX-5080-A2 - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Frequency 4 MHz
View Details