ValueTronics International, Inc. Switch Card 44478A

Description
The 44478A is a switch card from Agilent. Additional Features: Switching up to: 1 AMP, 24 W or 24 VA Insertion loss less than: 1.9 dB at 1.3 GHz Maximum Scan Rate: 43 Chans/sec Maximum Voltage: 42 V, DC+ AC peak Maximum Current: 1 AMP Maximum Power Per channel: 24 W, 24 VA or 44 dBm Characteristic Impedance: ,50 Ohm The Agilent 44478A, Multiplexer Module, is an ideal choice for broadband switching of high frequency or fast pulse signals. Dual 1-to-4 multiplexers provide bi-directional switching of signals from DC to 1.3 GHz. High channel isolation (>55 dB at 1 GHz) assures quality dynamic-range measurements using spectrum, network, or distortion analyzers. Each 1-to-4 multiplexer consists of seven relays in a "tree" structure, which provides high isolation and low VSWR (voltage standing wave ratio). All the connectors on the module's edge are female BNC for ease of wiring. Off-channels can be terminated in resistors to maintain proper operation of DUT circuitry. Simply plug a 50 Ohm SMB type resistive termination onto the on-board male SMB connector provided for each channel.
Description
The 44478A is a switch card from Agilent. Additional Features: Switching up to: 1 AMP, 24 W or 24 VA Insertion loss less than: 1.9 dB at 1.3 GHz Maximum Scan Rate: 43 Chans/sec Maximum Voltage: 42 V, DC+ AC peak Maximum Current: 1 AMP Maximum Power Per channel: 24 W, 24 VA or 44 dBm Characteristic Impedance: ,50 Ohm The Agilent 44478A, Multiplexer Module, is an ideal choice for broadband switching of high frequency or fast pulse signals. Dual 1-to-4 multiplexers provide bi-directional switching of signals from DC to 1.3 GHz. High channel isolation (>55 dB at 1 GHz) assures quality dynamic-range measurements using spectrum, network, or distortion analyzers. Each 1-to-4 multiplexer consists of seven relays in a "tree" structure, which provides high isolation and low VSWR (voltage standing wave ratio). All the connectors on the module's edge are female BNC for ease of wiring. Off-channels can be terminated in resistors to maintain proper operation of DUT circuitry. Simply plug a 50 Ohm SMB type resistive termination onto the on-board male SMB connector provided for each channel.

Suppliers

Company
Product
Description
Supplier Links
Switch Card 44478A
The 44478A is a switch card from Agilent. Additional Features: Switching up to: 1 AMP, 24 W or 24 VA Insertion loss less than: 1.9 dB at 1.3 GHz Maximum Scan Rate: 43 Chans/sec Maximum Voltage: 42 V, DC+ AC peak Maximum Current: 1 AMP Maximum Power Per channel: 24 W, 24 VA or 44 dBm Characteristic Impedance: ,50 Ohm The Agilent 44478A, Multiplexer Module, is an ideal choice for broadband switching of high frequency or fast pulse signals. Dual 1-to-4 multiplexers provide bi-directional switching of signals from DC to 1.3 GHz. High channel isolation (>55 dB at 1 GHz) assures quality dynamic-range measurements using spectrum, network, or distortion analyzers. Each 1-to-4 multiplexer consists of seven relays in a "tree" structure, which provides high isolation and low VSWR (voltage standing wave ratio). All the connectors on the module's edge are female BNC for ease of wiring. Off-channels can be terminated in resistors to maintain proper operation of DUT circuitry. Simply plug a 50 Ohm SMB type resistive termination onto the on-board male SMB connector provided for each channel.

The 44478A is a switch card from Agilent.

Additional Features:

  • Switching up to: 1 AMP, 24 W or 24 VA
  • Insertion loss less than: 1.9 dB at 1.3 GHz
  • Maximum Scan Rate: 43 Chans/sec
  • Maximum Voltage: 42 V, DC+ AC peak
  • Maximum Current: 1 AMP
  • Maximum Power Per channel: 24 W, 24 VA or 44 dBm
  • Characteristic Impedance: ,50 Ohm

The Agilent 44478A, Multiplexer Module, is an ideal choice for broadband switching of high frequency or fast pulse signals. Dual 1-to-4 multiplexers provide bi-directional switching of signals from DC to 1.3 GHz. High channel isolation (>55 dB at 1 GHz) assures quality dynamic-range measurements using spectrum, network, or distortion analyzers. Each 1-to-4 multiplexer consists of seven relays in a "tree" structure, which provides high isolation and low VSWR (voltage standing wave ratio). All the connectors on the module's edge are female BNC for ease of wiring. Off-channels can be terminated in resistors to maintain proper operation of DUT circuitry. Simply plug a 50 Ohm SMB type resistive termination onto the on-board male SMB connector provided for each channel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44478A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products