ValueTronics International, Inc. Switch Card 44477A

Description
The 44477A is a switch card from Agilent. Additional Features: Switching up to 2A, 250V 7 Single-Pole-Double-T hrow relays module Armature latching relay Thermal Offset: <3uV Maximum Scan Rate: 43 chan/sec Maximum Voltage: 250V Maximum Current: 2A Maximum Power - Per channel: 60W, 125VA Maximum Power - Per module: 420W or 875VA Initial Closed Channel Resistance: < 1 Ohm The Agilent 44477A, Form-C Relay Module, that provides seven independent Form-C Single-Pole-Double-T hrow relays for general purpose switching and control of external devices. With an external power supply, you can use the module to drive remote RF, coaxial, and microwave devices such as the Agilent 876xx, Agilent 8710xx series, and mercury relays. This module is normally set up to use an external power supply for voltages up to 250V DC, and can be easily configured to use the internal 5V DC power supply. In applications where the module's voltage or current specifications are going to be exceeded, use the module to drive a properly rated external relay to switch those signals.
Description
The 44477A is a switch card from Agilent. Additional Features: Switching up to 2A, 250V 7 Single-Pole-Double-T hrow relays module Armature latching relay Thermal Offset: <3uV Maximum Scan Rate: 43 chan/sec Maximum Voltage: 250V Maximum Current: 2A Maximum Power - Per channel: 60W, 125VA Maximum Power - Per module: 420W or 875VA Initial Closed Channel Resistance: < 1 Ohm The Agilent 44477A, Form-C Relay Module, that provides seven independent Form-C Single-Pole-Double-T hrow relays for general purpose switching and control of external devices. With an external power supply, you can use the module to drive remote RF, coaxial, and microwave devices such as the Agilent 876xx, Agilent 8710xx series, and mercury relays. This module is normally set up to use an external power supply for voltages up to 250V DC, and can be easily configured to use the internal 5V DC power supply. In applications where the module's voltage or current specifications are going to be exceeded, use the module to drive a properly rated external relay to switch those signals.

Suppliers

Company
Product
Description
Supplier Links
Switch Card 44477A
The 44477A is a switch card from Agilent. Additional Features: Switching up to 2A, 250V 7 Single-Pole-Double-T hrow relays module Armature latching relay Thermal Offset: <3uV Maximum Scan Rate: 43 chan/sec Maximum Voltage: 250V Maximum Current: 2A Maximum Power - Per channel: 60W, 125VA Maximum Power - Per module: 420W or 875VA Initial Closed Channel Resistance: < 1 Ohm The Agilent 44477A, Form-C Relay Module, that provides seven independent Form-C Single-Pole-Double-T hrow relays for general purpose switching and control of external devices. With an external power supply, you can use the module to drive remote RF, coaxial, and microwave devices such as the Agilent 876xx, Agilent 8710xx series, and mercury relays. This module is normally set up to use an external power supply for voltages up to 250V DC, and can be easily configured to use the internal 5V DC power supply. In applications where the module's voltage or current specifications are going to be exceeded, use the module to drive a properly rated external relay to switch those signals.

The 44477A is a switch card from Agilent.

Additional Features:

  • Switching up to 2A, 250V
  • 7 Single-Pole-Double-Throw relays module
  • Armature latching relay
  • Thermal Offset: <3uV
  • Maximum Scan Rate: 43 chan/sec
  • Maximum Voltage: 250V
  • Maximum Current: 2A
  • Maximum Power - Per channel: 60W, 125VA
  • Maximum Power - Per module: 420W or 875VA
  • Initial Closed Channel Resistance: < 1 Ohm

The Agilent 44477A, Form-C Relay Module, that provides seven independent Form-C Single-Pole-Double-Throw relays for general purpose switching and control of external devices. With an external power supply, you can use the module to drive remote RF, coaxial, and microwave devices such as the Agilent 876xx, Agilent 8710xx series, and mercury relays. This module is normally set up to use an external power supply for voltages up to 250V DC, and can be easily configured to use the internal 5V DC power supply. In applications where the module's voltage or current specifications are going to be exceeded, use the module to drive a properly rated external relay to switch those signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44477A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products