ValueTronics International, Inc. Switch Card 44475A

Description
The 44475A is a switch card from Agilent. Additional Features: Module Dimensions Component Areas Available: 104mm x 74mm & 79mm x 74mm Gird Hole Size (inside diameter): 1.17mm Grid Hole Spacing (center-center): 2.54mmx2.54mm Maximum Component Height (above Board): 12.7mm (0.5") Maximum Lead length (below Board): 3.2mm (0.125") Input Characteristics Maximum Voltage: 42V DC, 30V AC RMS 42V AC Peak Maximum Power Dissipation (per Modules): 2W Connection accessory 44485A Screw terminal block with 22 terminals for field wiring. The Agilent 44475A is a Breadboard Module for use in the Agilent 3488A.
Datasheet
Description
The 44475A is a switch card from Agilent. Additional Features: Module Dimensions Component Areas Available: 104mm x 74mm & 79mm x 74mm Gird Hole Size (inside diameter): 1.17mm Grid Hole Spacing (center-center): 2.54mmx2.54mm Maximum Component Height (above Board): 12.7mm (0.5") Maximum Lead length (below Board): 3.2mm (0.125") Input Characteristics Maximum Voltage: 42V DC, 30V AC RMS 42V AC Peak Maximum Power Dissipation (per Modules): 2W Connection accessory 44485A Screw terminal block with 22 terminals for field wiring. The Agilent 44475A is a Breadboard Module for use in the Agilent 3488A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 44475A
The 44475A is a switch card from Agilent. Additional Features: Module Dimensions Component Areas Available: 104mm x 74mm & 79mm x 74mm Gird Hole Size (inside diameter): 1.17mm Grid Hole Spacing (center-center): 2.54mmx2.54mm Maximum Component Height (above Board): 12.7mm (0.5") Maximum Lead length (below Board): 3.2mm (0.125") Input Characteristics Maximum Voltage: 42V DC, 30V AC RMS 42V AC Peak Maximum Power Dissipation (per Modules): 2W Connection accessory 44485A Screw terminal block with 22 terminals for field wiring. The Agilent 44475A is a Breadboard Module for use in the Agilent 3488A.

The 44475A is a switch card from Agilent.

Additional Features:

Module Dimensions

  • Component Areas Available: 104mm x 74mm & 79mm x 74mm
  • Gird Hole Size (inside diameter): 1.17mm
  • Grid Hole Spacing (center-center): 2.54mmx2.54mm
  • Maximum Component Height (above Board): 12.7mm (0.5")
  • Maximum Lead length (below Board): 3.2mm (0.125")

Input Characteristics

  • Maximum Voltage:
  • 42V DC, 30V AC RMS
  • 42V AC Peak
  • Maximum Power Dissipation (per Modules): 2W

Connection accessory

  • 44485A Screw terminal block with 22 terminals for field wiring.

The Agilent 44475A is a Breadboard Module for use in the Agilent 3488A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44475A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products