ValueTronics International, Inc. Switch Card 44474A

Description
The 44474A is a switch card from Agilent. Additional Features: 16-Bit TTL Compatible Digital I/O Input/Output Re-configurable byte-by-byte The Agilent 44474A provides 16 bi-directional data lines (bits) plus 4 lines used for control and handshaking. All lines are TTL compatible. The 16 data lines offer TTL compatible input and open collector output. The 16 I/O lines or bits can be addressed individually (bit-by-bit), or as two independent 8-bit ports, or as one 16-bit word. For instance, one port can be used for output operation, while the other for input. Each I/O line can sink current up to 0.125A from external devices.
Datasheet
Description
The 44474A is a switch card from Agilent. Additional Features: 16-Bit TTL Compatible Digital I/O Input/Output Re-configurable byte-by-byte The Agilent 44474A provides 16 bi-directional data lines (bits) plus 4 lines used for control and handshaking. All lines are TTL compatible. The 16 data lines offer TTL compatible input and open collector output. The 16 I/O lines or bits can be addressed individually (bit-by-bit), or as two independent 8-bit ports, or as one 16-bit word. For instance, one port can be used for output operation, while the other for input. Each I/O line can sink current up to 0.125A from external devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 44474A
The 44474A is a switch card from Agilent. Additional Features: 16-Bit TTL Compatible Digital I/O Input/Output Re-configurable byte-by-byte The Agilent 44474A provides 16 bi-directional data lines (bits) plus 4 lines used for control and handshaking. All lines are TTL compatible. The 16 data lines offer TTL compatible input and open collector output. The 16 I/O lines or bits can be addressed individually (bit-by-bit), or as two independent 8-bit ports, or as one 16-bit word. For instance, one port can be used for output operation, while the other for input. Each I/O line can sink current up to 0.125A from external devices.

The 44474A is a switch card from Agilent.

Additional Features:

  • 16-Bit TTL Compatible Digital I/O
  • Input/Output Re-configurable byte-by-byte

The Agilent 44474A provides 16 bi-directional data lines (bits) plus 4 lines used for control and handshaking. All lines are TTL compatible. The 16 data lines offer TTL compatible input and open collector output. The 16 I/O lines or bits can be addressed individually (bit-by-bit), or as two independent 8-bit ports, or as one 16-bit word. For instance, one port can be used for output operation, while the other for input. Each I/O line can sink current up to 0.125A from external devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44474A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products