ValueTronics International, Inc. Data Logger 44430A

Description
The 44430A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Dual Current D/A Module Option 130 for the 3497A Series Data Acquisition/Control Unit Analog output: 12 bits Least significant Bit: 5 µA (0-20 mA range); 4 µA (4-20 mA range) Output current range: 0 to 20.475 mA or 4 to 20.380 mA (each source jumper selectable) Ripple and Noise: 5 µA rms, 20 Hz to 250 kHz into 100 ohms Compliance Voltage: 12.0 volts Load Regulation: +/- 2.0 µA (2.0 V to 12.0 V) Monotonicity: Over operating range (Monotonicity guarantees that the output will never change in a direction different than that programmed) Isolation Voltage: >170 V peak between any terminal and chassis Protection: Can withstand indefinite open or short circuit The 44430A provides two 0-20 mA or 4-20 mA programmable current sources. It is Option 130 for the 3497A Series Data Acquisition/Control Unit. Each channel outputs a DC current with programmable range from 0 to 20.475 mA in 5 µA increments (for the 0-20 mA range) or from 4 to 20.380 mA in 4 µA increments (for the 4-20 mA range). Each current source is isolated from the other and from ground which breaks possible ground loops and permits control of devices floated up to 170 volts above ground. Each source can be configured to operate in the 0-20 mA or 4-20 mA range. The 44430A assemblies, especially when the 4-20 mA range is used, can be used as transmitters in industrial current loops. Each output will drive an industrial current loop with up to 600 ohms of total loop resistance. The 44430A Current D/A Converter consists of a single board with a current source terminal block and a piggy-back board. The current source terminal block has connectors for a current source (SOURCE) and current sink (SINK) for each of the two channels (channel 0 and channel 1). The assembly is a programmable constant current source which has an output range from 0 to 20.475 mA(in the 0-20 mA range) or from 4 to 20.380 mA (for the 4-20 mA range). For example, if you program the assembly to output 10.000 mA to the load, 10.000 mA will be available at the load (regardless of load voltage drop) as long as the assembly compliance voltage of 12V is not exceeded. The 44430A assembly is a constant current source for 0-20 mA range, as long as the compliance voltage of 12 volts is not exceeded. This means that the total voltage between the SOURCE and SINK terminals must not exceed 12 volts for the IDAC to supply constant current in the 0-20 mA range. Since the compliance voltage equals the total circuit resistance times the output current, for a 20 mA output the maximum load resistance for the IDAC is 600 ohms and may be less if lead resistance is relatively high. An important feature of the IDAC is monotonicity. The IDAC has monotonicity over its operating range which guarantees that the output will never change in a direction different than that programmed. For example, if the IDAC is set for a 5 mA output and is then programmed for a 10 mA output, the actual output will not be less than 5 mA. Or, if the IDAC is set for 5 mA and is then programmed for a 2 mA output, the actual output will not be greater than 5 mA.
Description
The 44430A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Dual Current D/A Module Option 130 for the 3497A Series Data Acquisition/Control Unit Analog output: 12 bits Least significant Bit: 5 µA (0-20 mA range); 4 µA (4-20 mA range) Output current range: 0 to 20.475 mA or 4 to 20.380 mA (each source jumper selectable) Ripple and Noise: 5 µA rms, 20 Hz to 250 kHz into 100 ohms Compliance Voltage: 12.0 volts Load Regulation: +/- 2.0 µA (2.0 V to 12.0 V) Monotonicity: Over operating range (Monotonicity guarantees that the output will never change in a direction different than that programmed) Isolation Voltage: >170 V peak between any terminal and chassis Protection: Can withstand indefinite open or short circuit The 44430A provides two 0-20 mA or 4-20 mA programmable current sources. It is Option 130 for the 3497A Series Data Acquisition/Control Unit. Each channel outputs a DC current with programmable range from 0 to 20.475 mA in 5 µA increments (for the 0-20 mA range) or from 4 to 20.380 mA in 4 µA increments (for the 4-20 mA range). Each current source is isolated from the other and from ground which breaks possible ground loops and permits control of devices floated up to 170 volts above ground. Each source can be configured to operate in the 0-20 mA or 4-20 mA range. The 44430A assemblies, especially when the 4-20 mA range is used, can be used as transmitters in industrial current loops. Each output will drive an industrial current loop with up to 600 ohms of total loop resistance. The 44430A Current D/A Converter consists of a single board with a current source terminal block and a piggy-back board. The current source terminal block has connectors for a current source (SOURCE) and current sink (SINK) for each of the two channels (channel 0 and channel 1). The assembly is a programmable constant current source which has an output range from 0 to 20.475 mA(in the 0-20 mA range) or from 4 to 20.380 mA (for the 4-20 mA range). For example, if you program the assembly to output 10.000 mA to the load, 10.000 mA will be available at the load (regardless of load voltage drop) as long as the assembly compliance voltage of 12V is not exceeded. The 44430A assembly is a constant current source for 0-20 mA range, as long as the compliance voltage of 12 volts is not exceeded. This means that the total voltage between the SOURCE and SINK terminals must not exceed 12 volts for the IDAC to supply constant current in the 0-20 mA range. Since the compliance voltage equals the total circuit resistance times the output current, for a 20 mA output the maximum load resistance for the IDAC is 600 ohms and may be less if lead resistance is relatively high. An important feature of the IDAC is monotonicity. The IDAC has monotonicity over its operating range which guarantees that the output will never change in a direction different than that programmed. For example, if the IDAC is set for a 5 mA output and is then programmed for a 10 mA output, the actual output will not be less than 5 mA. Or, if the IDAC is set for 5 mA and is then programmed for a 2 mA output, the actual output will not be greater than 5 mA.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44430A
The 44430A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Dual Current D/A Module Option 130 for the 3497A Series Data Acquisition/Control Unit Analog output: 12 bits Least significant Bit: 5 µA (0-20 mA range); 4 µA (4-20 mA range) Output current range: 0 to 20.475 mA or 4 to 20.380 mA (each source jumper selectable) Ripple and Noise: 5 µA rms, 20 Hz to 250 kHz into 100 ohms Compliance Voltage: 12.0 volts Load Regulation: +/- 2.0 µA (2.0 V to 12.0 V) Monotonicity: Over operating range (Monotonicity guarantees that the output will never change in a direction different than that programmed) Isolation Voltage: >170 V peak between any terminal and chassis Protection: Can withstand indefinite open or short circuit The 44430A provides two 0-20 mA or 4-20 mA programmable current sources. It is Option 130 for the 3497A Series Data Acquisition/Control Unit. Each channel outputs a DC current with programmable range from 0 to 20.475 mA in 5 µA increments (for the 0-20 mA range) or from 4 to 20.380 mA in 4 µA increments (for the 4-20 mA range). Each current source is isolated from the other and from ground which breaks possible ground loops and permits control of devices floated up to 170 volts above ground. Each source can be configured to operate in the 0-20 mA or 4-20 mA range. The 44430A assemblies, especially when the 4-20 mA range is used, can be used as transmitters in industrial current loops. Each output will drive an industrial current loop with up to 600 ohms of total loop resistance. The 44430A Current D/A Converter consists of a single board with a current source terminal block and a piggy-back board. The current source terminal block has connectors for a current source (SOURCE) and current sink (SINK) for each of the two channels (channel 0 and channel 1). The assembly is a programmable constant current source which has an output range from 0 to 20.475 mA(in the 0-20 mA range) or from 4 to 20.380 mA (for the 4-20 mA range). For example, if you program the assembly to output 10.000 mA to the load, 10.000 mA will be available at the load (regardless of load voltage drop) as long as the assembly compliance voltage of 12V is not exceeded. The 44430A assembly is a constant current source for 0-20 mA range, as long as the compliance voltage of 12 volts is not exceeded. This means that the total voltage between the SOURCE and SINK terminals must not exceed 12 volts for the IDAC to supply constant current in the 0-20 mA range. Since the compliance voltage equals the total circuit resistance times the output current, for a 20 mA output the maximum load resistance for the IDAC is 600 ohms and may be less if lead resistance is relatively high. An important feature of the IDAC is monotonicity. The IDAC has monotonicity over its operating range which guarantees that the output will never change in a direction different than that programmed. For example, if the IDAC is set for a 5 mA output and is then programmed for a 10 mA output, the actual output will not be less than 5 mA. Or, if the IDAC is set for 5 mA and is then programmed for a 2 mA output, the actual output will not be greater than 5 mA.

The 44430A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Dual Current D/A Module
  • Option 130 for the 3497A Series Data Acquisition/Control Unit
  • Analog output: 12 bits
  • Least significant Bit: 5 µA (0-20 mA range); 4 µA (4-20 mA range)
  • Output current range: 0 to 20.475 mA or 4 to 20.380 mA (each source jumper selectable)
  • Ripple and Noise: 5 µA rms, 20 Hz to 250 kHz into 100 ohms
  • Compliance Voltage: 12.0 volts
  • Load Regulation: +/- 2.0 µA (2.0 V to 12.0 V)
  • Monotonicity: Over operating range (Monotonicity guarantees that the output will never change in a direction different than that programmed)
  • Isolation Voltage: >170 V peak between any terminal and chassis
  • Protection: Can withstand indefinite open or short circuit

The 44430A provides two 0-20 mA or 4-20 mA programmable current sources. It is Option 130 for the 3497A Series Data Acquisition/Control Unit. Each channel outputs a DC current with programmable range from 0 to 20.475 mA in 5 µA increments (for the 0-20 mA range) or from 4 to 20.380 mA in 4 µA increments (for the 4-20 mA range).

Each current source is isolated from the other and from ground which breaks possible ground loops and permits control of devices floated up to 170 volts above ground. Each source can be configured to operate in the 0-20 mA or 4-20 mA range.

The 44430A assemblies, especially when the 4-20 mA range is used, can be used as transmitters in industrial current loops. Each output will drive an industrial current loop with up to 600 ohms of total loop resistance.

The 44430A Current D/A Converter consists of a single board with a current source terminal block and a piggy-back board. The current source terminal block has connectors for a current source (SOURCE) and current sink (SINK) for each of the two channels (channel 0 and channel 1).

The assembly is a programmable constant current source which has an output range from 0 to 20.475 mA(in the 0-20 mA range) or from 4 to 20.380 mA (for the 4-20 mA range). For example, if you program the assembly to output 10.000 mA to the load, 10.000 mA will be available at the load (regardless of load voltage drop) as long as the assembly compliance voltage of 12V is not exceeded.

The 44430A assembly is a constant current source for 0-20 mA range, as long as the compliance voltage of 12 volts is not exceeded. This means that the total voltage between the SOURCE and SINK terminals must not exceed 12 volts for the IDAC to supply constant current in the 0-20 mA range. Since the compliance voltage equals the total circuit resistance times the output current, for a 20 mA output the maximum load resistance for the IDAC is 600 ohms and may be less if lead resistance is relatively high.

An important feature of the IDAC is monotonicity. The IDAC has monotonicity over its operating range which guarantees that the output will never change in a direction different than that programmed. For example, if the IDAC is set for a 5 mA output and is then programmed for a 10 mA output, the actual output will not be less than 5 mA. Or, if the IDAC is set for 5 mA and is then programmed for a 2 mA output, the actual output will not be greater than 5 mA.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44430A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1710UL-DE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs - SCM9B-1600/2600 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details