ValueTronics International, Inc. Data Logger 44423A

Description
The 44423A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel FET Multiplexer Assembly Provides high speed, low level multiplexing Maximum signal levels are 12 volts peak between any high, low or guard input and any other guard input, guard common or chassis ground The 44423A is Option 030 of the HP 3497A Data Acquisition/Control Unit The HP 44423A (option 030) assembly is used to multiplex input signals to a DVM in a manner similar to option 010. The 44423A assembly provides high speed, low level multiplexing. Maximum signal levels are 12 volts peak between any high, low or guard input and any other guard input, guard common or chassis ground. Maximum sequential scanning rate: 4800 readings/s (at 60 Hz) using an HP 3437A Voltmeter and HP Series 200 computer (4000 readings/sat 50 Hz power).
Description
The 44423A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel FET Multiplexer Assembly Provides high speed, low level multiplexing Maximum signal levels are 12 volts peak between any high, low or guard input and any other guard input, guard common or chassis ground The 44423A is Option 030 of the HP 3497A Data Acquisition/Control Unit The HP 44423A (option 030) assembly is used to multiplex input signals to a DVM in a manner similar to option 010. The 44423A assembly provides high speed, low level multiplexing. Maximum signal levels are 12 volts peak between any high, low or guard input and any other guard input, guard common or chassis ground. Maximum sequential scanning rate: 4800 readings/s (at 60 Hz) using an HP 3437A Voltmeter and HP Series 200 computer (4000 readings/sat 50 Hz power).

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44423A
The 44423A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel FET Multiplexer Assembly Provides high speed, low level multiplexing Maximum signal levels are 12 volts peak between any high, low or guard input and any other guard input, guard common or chassis ground The 44423A is Option 030 of the HP 3497A Data Acquisition/Control Unit The HP 44423A (option 030) assembly is used to multiplex input signals to a DVM in a manner similar to option 010. The 44423A assembly provides high speed, low level multiplexing. Maximum signal levels are 12 volts peak between any high, low or guard input and any other guard input, guard common or chassis ground. Maximum sequential scanning rate: 4800 readings/s (at 60 Hz) using an HP 3437A Voltmeter and HP Series 200 computer (4000 readings/sat 50 Hz power).

The 44423A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 20 Channel FET Multiplexer Assembly
  • Provides high speed, low level multiplexing
  • Maximum signal levels are 12 volts peak between any high, low or guard input and any other guard input, guard common or chassis ground
  • The 44423A is Option 030 of the HP 3497A Data Acquisition/Control Unit

The HP 44423A (option 030) assembly is used to multiplex input signals to a DVM in a manner similar to option 010. The 44423A assembly provides high speed, low level multiplexing. Maximum signal levels are 12 volts peak between any high, low or guard input and any other guard input, guard common or chassis ground.

Maximum sequential scanning rate: 4800 readings/s (at 60 Hz) using an HP 3437A Voltmeter and HP Series 200 computer (4000 readings/sat 50 Hz power).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44423A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details