ValueTronics International, Inc. Data Logger 44421A

Description
The 44421A is a Data Logger from Agilent HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel Relay Multiplexer Assembly Reed relay multiplex card to be used in the Agilent HP 3497A Data Acquisition System Each card switches 20 channels and each channel has a HI, Lo, and Guard line The low thermal offset of the relays make it suitable for measuring the outputs of strain gages and other transducers The HP 44421A assembly uses reed relays to multiplex signals to the DVM or other instruments. Each assembly switches 20 channels, each channel consists of Hi, Lo, and Guard lines. Two channels may be closed per assembly and relays may be closed in a random sequence or incremented between programmable limits. The low thermal offset of the relays make it suitable for measuring the outputs of strain gage and other transducers. Each channel can be configured with a filter or current shunt for additional flexibility.
Description
The 44421A is a Data Logger from Agilent HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel Relay Multiplexer Assembly Reed relay multiplex card to be used in the Agilent HP 3497A Data Acquisition System Each card switches 20 channels and each channel has a HI, Lo, and Guard line The low thermal offset of the relays make it suitable for measuring the outputs of strain gages and other transducers The HP 44421A assembly uses reed relays to multiplex signals to the DVM or other instruments. Each assembly switches 20 channels, each channel consists of Hi, Lo, and Guard lines. Two channels may be closed per assembly and relays may be closed in a random sequence or incremented between programmable limits. The low thermal offset of the relays make it suitable for measuring the outputs of strain gage and other transducers. Each channel can be configured with a filter or current shunt for additional flexibility.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 44421A
The 44421A is a Data Logger from Agilent HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Channel Relay Multiplexer Assembly Reed relay multiplex card to be used in the Agilent HP 3497A Data Acquisition System Each card switches 20 channels and each channel has a HI, Lo, and Guard line The low thermal offset of the relays make it suitable for measuring the outputs of strain gages and other transducers The HP 44421A assembly uses reed relays to multiplex signals to the DVM or other instruments. Each assembly switches 20 channels, each channel consists of Hi, Lo, and Guard lines. Two channels may be closed per assembly and relays may be closed in a random sequence or incremented between programmable limits. The low thermal offset of the relays make it suitable for measuring the outputs of strain gage and other transducers. Each channel can be configured with a filter or current shunt for additional flexibility.

The 44421A is a Data Logger from Agilent HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 20 Channel Relay Multiplexer Assembly
  • Reed relay multiplex card to be used in the Agilent HP 3497A Data Acquisition System
  • Each card switches 20 channels and each channel has a HI, Lo, and Guard line
  • The low thermal offset of the relays make it suitable for measuring the outputs of strain gages and other transducers

The HP 44421A assembly uses reed relays to multiplex signals to the DVM or other instruments. Each assembly switches 20 channels, each channel consists of Hi, Lo, and Guard lines. Two channels may be closed per assembly and relays may be closed in a random sequence or incremented between programmable limits. The low thermal offset of the relays make it suitable for measuring the outputs of strain gage and other transducers. Each channel can be configured with a filter or current shunt for additional flexibility.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 44421A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4Relay 2.4G WiFi IoT Wireless I/O - WISE-4060-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Data Acquisition DAQ Instrument
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Excitation Voltage (optional feature)
View Details