ValueTronics International, Inc. Network Analyzer 4396B

Description
The 4396B is a 1.8 GHz Network Analyzer from Agilent HP. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additonal Features: 2 Hz to 1.8 GHz, RBW 1 Hz to 3 MHz Full vector network and spectrum measurement and analysis Wide dynamic range network measurement with fast sweep speeds ±0.05 dB/0.3d°C dynamic magnitude/phase accuracy Extremely fast narrowband spectrum measurement Impedance analysis option and test kit available ±1.0 dB level accuracy for spectrum analysis -150 dBm/Hz sensitivity for spectrum analysis Built-in IBASIC for easy test automation Time-gated spectrum analysis option Color TFT display and built-in disk drive/RAM disk The Agilent 4396B provides excellent RF vector network, spectrum, and optional impedance measurements for lab and production applications. Gain, phase, group delay, distortion, spurious, CN, and noise measurements often required for evaluating components and circuits can be measured using one instrument. Combined with a test set, the Agilent 4396B provides reflection measurements, such as return loss, and SWR, and S parameters. As a vector network analyzer, the Agilent 4396B operates from 100 kHz to 1.8 GHz with 1 mHz resolution and its integrated synthesized source provides -60 to +20 dBm of output power with 0.1 dB resolution. The dynamic magnitude and phase accuracy are ±0.05 dB and ±0.3° so that it can accurately measure gain and group delay flatness, which are becoming more important in modern electronics systems. A spectrum analyzer, the Agilent 4396B operates from 2 Hz to 1.8 GHz with resolution bandwidths (RBWs) spanning 1 Hz to 3 MHz in a 1-3-10 sequence. A fully-synthesized local oscillator allows stable and accurate frequency analysis. Direct A/D conversion (no LOG amplifier is used) results in ±1.0 dB overall level accuracy. Noise sidebands fall below -105 dBc/Hz offset 10 kHz from carriers below 1 GHz, while sensitivity is -50 dBm/Hz at 10 MHz and -147 dBm/Hz at 1 GHz. In addition, with two independent display channels available, you can simultaneously view network and spectrum (or transmission and reflection) characteristics of the device under test in split-screen format. For example, an amplifier's frequency response (network measurement) and distortion (spectrum measurement) can be shown at the same time.
Datasheet
Description
The 4396B is a 1.8 GHz Network Analyzer from Agilent HP. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additonal Features: 2 Hz to 1.8 GHz, RBW 1 Hz to 3 MHz Full vector network and spectrum measurement and analysis Wide dynamic range network measurement with fast sweep speeds ±0.05 dB/0.3d°C dynamic magnitude/phase accuracy Extremely fast narrowband spectrum measurement Impedance analysis option and test kit available ±1.0 dB level accuracy for spectrum analysis -150 dBm/Hz sensitivity for spectrum analysis Built-in IBASIC for easy test automation Time-gated spectrum analysis option Color TFT display and built-in disk drive/RAM disk The Agilent 4396B provides excellent RF vector network, spectrum, and optional impedance measurements for lab and production applications. Gain, phase, group delay, distortion, spurious, CN, and noise measurements often required for evaluating components and circuits can be measured using one instrument. Combined with a test set, the Agilent 4396B provides reflection measurements, such as return loss, and SWR, and S parameters. As a vector network analyzer, the Agilent 4396B operates from 100 kHz to 1.8 GHz with 1 mHz resolution and its integrated synthesized source provides -60 to +20 dBm of output power with 0.1 dB resolution. The dynamic magnitude and phase accuracy are ±0.05 dB and ±0.3° so that it can accurately measure gain and group delay flatness, which are becoming more important in modern electronics systems. A spectrum analyzer, the Agilent 4396B operates from 2 Hz to 1.8 GHz with resolution bandwidths (RBWs) spanning 1 Hz to 3 MHz in a 1-3-10 sequence. A fully-synthesized local oscillator allows stable and accurate frequency analysis. Direct A/D conversion (no LOG amplifier is used) results in ±1.0 dB overall level accuracy. Noise sidebands fall below -105 dBc/Hz offset 10 kHz from carriers below 1 GHz, while sensitivity is -50 dBm/Hz at 10 MHz and -147 dBm/Hz at 1 GHz. In addition, with two independent display channels available, you can simultaneously view network and spectrum (or transmission and reflection) characteristics of the device under test in split-screen format. For example, an amplifier's frequency response (network measurement) and distortion (spectrum measurement) can be shown at the same time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 4396B - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
4396B
Network Analyzer 4396B
The 4396B is a 1.8 GHz Network Analyzer from Agilent HP. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additonal Features: 2 Hz to 1.8 GHz, RBW 1 Hz to 3 MHz Full vector network and spectrum measurement and analysis Wide dynamic range network measurement with fast sweep speeds ±0.05 dB/0.3d°C dynamic magnitude/phase accuracy Extremely fast narrowband spectrum measurement Impedance analysis option and test kit available ±1.0 dB level accuracy for spectrum analysis -150 dBm/Hz sensitivity for spectrum analysis Built-in IBASIC for easy test automation Time-gated spectrum analysis option Color TFT display and built-in disk drive/RAM disk The Agilent 4396B provides excellent RF vector network, spectrum, and optional impedance measurements for lab and production applications. Gain, phase, group delay, distortion, spurious, CN, and noise measurements often required for evaluating components and circuits can be measured using one instrument. Combined with a test set, the Agilent 4396B provides reflection measurements, such as return loss, and SWR, and S parameters. As a vector network analyzer, the Agilent 4396B operates from 100 kHz to 1.8 GHz with 1 mHz resolution and its integrated synthesized source provides -60 to +20 dBm of output power with 0.1 dB resolution. The dynamic magnitude and phase accuracy are ±0.05 dB and ±0.3° so that it can accurately measure gain and group delay flatness, which are becoming more important in modern electronics systems. A spectrum analyzer, the Agilent 4396B operates from 2 Hz to 1.8 GHz with resolution bandwidths (RBWs) spanning 1 Hz to 3 MHz in a 1-3-10 sequence. A fully-synthesized local oscillator allows stable and accurate frequency analysis. Direct A/D conversion (no LOG amplifier is used) results in ±1.0 dB overall level accuracy. Noise sidebands fall below -105 dBc/Hz offset 10 kHz from carriers below 1 GHz, while sensitivity is -50 dBm/Hz at 10 MHz and -147 dBm/Hz at 1 GHz. In addition, with two independent display channels available, you can simultaneously view network and spectrum (or transmission and reflection) characteristics of the device under test in split-screen format. For example, an amplifier's frequency response (network measurement) and distortion (spectrum measurement) can be shown at the same time.

The 4396B is a 1.8 GHz Network Analyzer from Agilent HP. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additonal Features:

  • 2 Hz to 1.8 GHz, RBW 1 Hz to 3 MHz
  • Full vector network and spectrum measurement and analysis
  • Wide dynamic range network measurement with fast sweep speeds
  • ±0.05 dB/0.3d°C dynamic magnitude/phase accuracy
  • Extremely fast narrowband spectrum measurement
  • Impedance analysis option and test kit available
  • ±1.0 dB level accuracy for spectrum analysis
  • -150 dBm/Hz sensitivity for spectrum analysis
  • Built-in IBASIC for easy test automation
  • Time-gated spectrum analysis option
  • Color TFT display and built-in disk drive/RAM disk

The Agilent 4396B provides excellent RF vector network, spectrum, and optional impedance measurements for lab and production applications. Gain, phase, group delay, distortion, spurious, CN, and noise measurements often required for evaluating components and circuits can be measured using one instrument. Combined with a test set, the Agilent 4396B provides reflection measurements, such as return loss, and SWR, and S parameters. As a vector network analyzer, the Agilent 4396B operates from 100 kHz to 1.8 GHz with 1 mHz resolution and its integrated synthesized source provides -60 to +20 dBm of output power with 0.1 dB resolution. The dynamic magnitude and phase accuracy are ±0.05 dB and ±0.3° so that it can accurately measure gain and group delay flatness, which are becoming more important in modern electronics systems. A spectrum analyzer, the Agilent 4396B operates from 2 Hz to 1.8 GHz with resolution bandwidths (RBWs) spanning 1 Hz to 3 MHz in a 1-3-10 sequence. A fully-synthesized local oscillator allows stable and accurate frequency analysis. Direct A/D conversion (no LOG amplifier is used) results in ±1.0 dB overall level accuracy. Noise sidebands fall below -105 dBc/Hz offset 10 kHz from carriers below 1 GHz, while sensitivity is -50 dBm/Hz at 10 MHz and -147 dBm/Hz at 1 GHz. In addition, with two independent display channels available, you can simultaneously view network and spectrum (or transmission and reflection) characteristics of the device under test in split-screen format. For example, an amplifier's frequency response (network measurement) and distortion (spectrum measurement) can be shown at the same time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 4396B
Product Name Network Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
6-Port 9 GHz Vector Network Analyzer - SN0906 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details