ValueTronics International, Inc. Analyzer 4352A

Description
The 4352A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Is part of the Keysight Agilent HP 4352S Consists of Keysight Agilent HP 4352a vco / pll signal analyzer and your choice of an hp low-noise signal generator Can measure the main vco / pll evaluation parameters: RF power, frequency, phase noise, frequency transient, spectrum, DC power consumption current, and fm deviation 10 mHz to 3 GHz frequency range Dedicated vco / pll parameters test system High speed phase noise characteristics measurement performance Ultra low noise internal DC power supplies The Keysight Agilent HP 4352A VCO / PLL Signal Analyzer Part of Keysight Agilent HP 4352S signal test system Provides and controls all of the signals (DC control voltage, DC power, and 1 kHz modulation) that are required to test the VCO / PLL.
Description
The 4352A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Is part of the Keysight Agilent HP 4352S Consists of Keysight Agilent HP 4352a vco / pll signal analyzer and your choice of an hp low-noise signal generator Can measure the main vco / pll evaluation parameters: RF power, frequency, phase noise, frequency transient, spectrum, DC power consumption current, and fm deviation 10 mHz to 3 GHz frequency range Dedicated vco / pll parameters test system High speed phase noise characteristics measurement performance Ultra low noise internal DC power supplies The Keysight Agilent HP 4352A VCO / PLL Signal Analyzer Part of Keysight Agilent HP 4352S signal test system Provides and controls all of the signals (DC control voltage, DC power, and 1 kHz modulation) that are required to test the VCO / PLL.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 4352A
The 4352A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Is part of the Keysight Agilent HP 4352S Consists of Keysight Agilent HP 4352a vco / pll signal analyzer and your choice of an hp low-noise signal generator Can measure the main vco / pll evaluation parameters: RF power, frequency, phase noise, frequency transient, spectrum, DC power consumption current, and fm deviation 10 mHz to 3 GHz frequency range Dedicated vco / pll parameters test system High speed phase noise characteristics measurement performance Ultra low noise internal DC power supplies The Keysight Agilent HP 4352A VCO / PLL Signal Analyzer Part of Keysight Agilent HP 4352S signal test system Provides and controls all of the signals (DC control voltage, DC power, and 1 kHz modulation) that are required to test the VCO / PLL.

The 4352A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Is part of the Keysight Agilent HP 4352S
  • Consists of Keysight Agilent HP 4352a vco / pll signal analyzer and your choice of an hp low-noise signal generator
  • Can measure the main vco / pll evaluation parameters:
    • RF power, frequency, phase noise, frequency transient, spectrum, DC power consumption current, and fm deviation
  • 10 mHz to 3 GHz frequency range
  • Dedicated vco / pll parameters test system
  • High speed phase noise characteristics measurement performance
  • Ultra low noise internal DC power supplies

The Keysight Agilent HP 4352A VCO / PLL Signal Analyzer Part of Keysight Agilent HP 4352S signal test system Provides and controls all of the signals (DC control voltage, DC power, and 1 kHz modulation) that are required to test the VCO / PLL.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4352A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details