ValueTronics International, Inc. Impedance Analyzer 4294A

Description
The 4294A is an impedance analyzer from Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Accurate measurement over wide impedance range and wide frequency range Basic impedance accuracy +/- 0.08% 40 Hz to 110 MHz, 3 m ohm 500M ohm Powerful impedance analysis function Ease of use and versatile PC connectivity The Keysight Agilent HP 4294A precision impedance analyzer is an integrated solution for efficient impedance measurement and analysis of components and circuits. The Keysight Agilent HP 4294A covers a broader test-frequency range (40 Hz to 110 MHz) with Basic impedance accuracy:+/-0.08 %. Excellent High Q/Low D accuracy enables analysis of low-loss components. The wide signal-level ranges enable device evaluation under actual operating conditions. The test signal level range is 5m V to 1 Vrms or 200 uA to 20m Arms, and the DC bias range is 0 V to +/-40 V or 0m A to +/-100m A. Advanced calibration and error compensation functions eliminate measurement error factors when performing measurements on in-fixture devices. The Keysight Agilent HP 4294A is a powerful tool for design, qualification and quality control, and production testing of electronic components. Circuit designers and developers can also benefit from the performance/function ality offered. Note: For printer compatibility information, click here. Features Accurate measurement over wide impedance range and wide frequency range Basic impedance accuracy: +/- 0.08 % 40 Hz to 110 MHz, 3 m ohm 500M ohm Powerful impedance analysis function Ease of use and versatile PC connectivity.
Datasheet
Description
The 4294A is an impedance analyzer from Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Accurate measurement over wide impedance range and wide frequency range Basic impedance accuracy +/- 0.08% 40 Hz to 110 MHz, 3 m ohm 500M ohm Powerful impedance analysis function Ease of use and versatile PC connectivity The Keysight Agilent HP 4294A precision impedance analyzer is an integrated solution for efficient impedance measurement and analysis of components and circuits. The Keysight Agilent HP 4294A covers a broader test-frequency range (40 Hz to 110 MHz) with Basic impedance accuracy:+/-0.08 %. Excellent High Q/Low D accuracy enables analysis of low-loss components. The wide signal-level ranges enable device evaluation under actual operating conditions. The test signal level range is 5m V to 1 Vrms or 200 uA to 20m Arms, and the DC bias range is 0 V to +/-40 V or 0m A to +/-100m A. Advanced calibration and error compensation functions eliminate measurement error factors when performing measurements on in-fixture devices. The Keysight Agilent HP 4294A is a powerful tool for design, qualification and quality control, and production testing of electronic components. Circuit designers and developers can also benefit from the performance/function ality offered. Note: For printer compatibility information, click here. Features Accurate measurement over wide impedance range and wide frequency range Basic impedance accuracy: +/- 0.08 % 40 Hz to 110 MHz, 3 m ohm 500M ohm Powerful impedance analysis function Ease of use and versatile PC connectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - 4294A - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
4294A
Impedance Analyzer 4294A
The 4294A is an impedance analyzer from Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Accurate measurement over wide impedance range and wide frequency range Basic impedance accuracy +/- 0.08% 40 Hz to 110 MHz, 3 m ohm 500M ohm Powerful impedance analysis function Ease of use and versatile PC connectivity The Keysight Agilent HP 4294A precision impedance analyzer is an integrated solution for efficient impedance measurement and analysis of components and circuits. The Keysight Agilent HP 4294A covers a broader test-frequency range (40 Hz to 110 MHz) with Basic impedance accuracy:+/-0.08 %. Excellent High Q/Low D accuracy enables analysis of low-loss components. The wide signal-level ranges enable device evaluation under actual operating conditions. The test signal level range is 5m V to 1 Vrms or 200 uA to 20m Arms, and the DC bias range is 0 V to +/-40 V or 0m A to +/-100m A. Advanced calibration and error compensation functions eliminate measurement error factors when performing measurements on in-fixture devices. The Keysight Agilent HP 4294A is a powerful tool for design, qualification and quality control, and production testing of electronic components. Circuit designers and developers can also benefit from the performance/function ality offered. Note: For printer compatibility information, click here. Features Accurate measurement over wide impedance range and wide frequency range Basic impedance accuracy: +/- 0.08 % 40 Hz to 110 MHz, 3 m ohm 500M ohm Powerful impedance analysis function Ease of use and versatile PC connectivity.

The 4294A is an impedance analyzer from Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Additional Features:

  • Accurate measurement over wide impedance range and wide frequency range
  • Basic impedance accuracy +/- 0.08%
  • 40 Hz to 110 MHz, 3 m ohm 500M ohm
  • Powerful impedance analysis function
  • Ease of use and versatile PC connectivity

The Keysight Agilent HP 4294A precision impedance analyzer is an integrated solution for efficient impedance measurement and analysis of components and circuits. The Keysight Agilent HP 4294A covers a broader test-frequency range (40 Hz to 110 MHz) with Basic impedance accuracy:+/-0.08 %. Excellent High Q/Low D accuracy enables analysis of low-loss components. The wide signal-level ranges enable device evaluation under actual operating conditions. The test signal level range is 5m V to 1 Vrms or 200 uA to 20m Arms, and the DC bias range is 0 V to +/-40 V or 0m A to +/-100m A. Advanced calibration and error compensation functions eliminate measurement error factors when performing measurements on in-fixture devices. The Keysight Agilent HP 4294A is a powerful tool for design, qualification and quality control, and production testing of electronic components. Circuit designers and developers can also benefit from the performance/functionality offered. Note: For printer compatibility information, click here. Features Accurate measurement over wide impedance range and wide frequency range Basic impedance accuracy: +/- 0.08 % 40 Hz to 110 MHz, 3 m ohm 500M ohm Powerful impedance analysis function Ease of use and versatile PC connectivity.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4294A
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details