ValueTronics International, Inc. Current Source 42841A

Description
The 42841A is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Clear plastic cover is provided for safe measurements Opening the cover decreases the voltage generated by back-e.m.f. (electromotive force) to a level below 40 V within 0.1 second Heat-sensitive switch prevents DUT from overheating Also equipped with DC bias voltage monitoring The Keysight Agilent HP 42841A Bias Current Source is an accessory of the Keysight Agilent HP 4284A and Keysight Agilent HP 4285A Precision LCR Meters. The Bias current output at 23 ±5º C is 0.01 to 20.0 A. The Basic impedance accuracy is 1% over the frequency range 1 kHz to 1 MHz. The unit has a custom interface which is directly controllable be the Option 002 of the Keysight Agilent HP 4284A and Keysight Agilent HP 4285A Precision LCR Meters.
Description
The 42841A is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Clear plastic cover is provided for safe measurements Opening the cover decreases the voltage generated by back-e.m.f. (electromotive force) to a level below 40 V within 0.1 second Heat-sensitive switch prevents DUT from overheating Also equipped with DC bias voltage monitoring The Keysight Agilent HP 42841A Bias Current Source is an accessory of the Keysight Agilent HP 4284A and Keysight Agilent HP 4285A Precision LCR Meters. The Bias current output at 23 ±5º C is 0.01 to 20.0 A. The Basic impedance accuracy is 1% over the frequency range 1 kHz to 1 MHz. The unit has a custom interface which is directly controllable be the Option 002 of the Keysight Agilent HP 4284A and Keysight Agilent HP 4285A Precision LCR Meters.

Suppliers

Company
Product
Description
Supplier Links
Current Source - 42841A - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
42841A
Current Source 42841A
The 42841A is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Clear plastic cover is provided for safe measurements Opening the cover decreases the voltage generated by back-e.m.f. (electromotive force) to a level below 40 V within 0.1 second Heat-sensitive switch prevents DUT from overheating Also equipped with DC bias voltage monitoring The Keysight Agilent HP 42841A Bias Current Source is an accessory of the Keysight Agilent HP 4284A and Keysight Agilent HP 4285A Precision LCR Meters. The Bias current output at 23 ±5º C is 0.01 to 20.0 A. The Basic impedance accuracy is 1% over the frequency range 1 kHz to 1 MHz. The unit has a custom interface which is directly controllable be the Option 002 of the Keysight Agilent HP 4284A and Keysight Agilent HP 4285A Precision LCR Meters.

The 42841A is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • Clear plastic cover is provided for safe measurements
  • Opening the cover decreases the voltage generated by back-e.m.f. (electromotive force) to a level below 40 V within 0.1 second
  • Heat-sensitive switch prevents DUT from overheating
  • Also equipped with DC bias voltage monitoring

The Keysight Agilent HP 42841A Bias Current Source is an accessory of the Keysight Agilent HP 4284A and Keysight Agilent HP 4285A Precision LCR Meters. The Bias current output at 23 ±5º C is 0.01 to 20.0 A. The Basic impedance accuracy is 1% over the frequency range 1 kHz to 1 MHz. The unit has a custom interface which is directly controllable be the Option 002 of the Keysight Agilent HP 4284A and Keysight Agilent HP 4285A Precision LCR Meters.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 42841A
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details