ValueTronics International, Inc. LCR Meter 4262A

Description
The 4262A is a 10 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Capacitance: 0.01 pF to 19.99 mF Inductance: 0.01 µH to 1999 H Resistance: 1 mohms to 19.99 Mohms Basic accuracy: 0.2 to 0.3%; 120 Hz, 1 kHz, and 10 kHz The Agilent 4262A features self-test capability and is designed to measure the parameter of an impedance element with high accuracy and speed. The measurement circuit for the device to be measured is capable of both parallel and series equivalent circuit measurements and the measured values are displayed by the two, three-full digits LED displays on the front panel.
Datasheet
Description
The 4262A is a 10 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Capacitance: 0.01 pF to 19.99 mF Inductance: 0.01 µH to 1999 H Resistance: 1 mohms to 19.99 Mohms Basic accuracy: 0.2 to 0.3%; 120 Hz, 1 kHz, and 10 kHz The Agilent 4262A features self-test capability and is designed to measure the parameter of an impedance element with high accuracy and speed. The measurement circuit for the device to be measured is capable of both parallel and series equivalent circuit measurements and the measured values are displayed by the two, three-full digits LED displays on the front panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4262A
The 4262A is a 10 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Capacitance: 0.01 pF to 19.99 mF Inductance: 0.01 µH to 1999 H Resistance: 1 mohms to 19.99 Mohms Basic accuracy: 0.2 to 0.3%; 120 Hz, 1 kHz, and 10 kHz The Agilent 4262A features self-test capability and is designed to measure the parameter of an impedance element with high accuracy and speed. The measurement circuit for the device to be measured is capable of both parallel and series equivalent circuit measurements and the measured values are displayed by the two, three-full digits LED displays on the front panel.

The 4262A is a 10 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Capacitance: 0.01 pF to 19.99 mF
  • Inductance: 0.01 µH to 1999 H
  • Resistance: 1 mohms to 19.99 Mohms
  • Basic accuracy: 0.2 to 0.3%; 120 Hz, 1 kHz, and 10 kHz

The Agilent 4262A features self-test capability and is designed to measure the parameter of an impedance element with high accuracy and speed. The measurement circuit for the device to be measured is capable of both parallel and series equivalent circuit measurements and the measured values are displayed by the two, three-full digits LED displays on the front panel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4262A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
STEMlab 125-14 4-Input Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details