ValueTronics International, Inc. LCR Meter 4261A

Description
The 4261A is a 1 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequencies: 120 (100 Hz), 1 kHz Signal level: 1 V, 50 mV (Cp). Features Internal/External DC Bias Auto/Parallel/Series equivalent circuit modes Internal/External/Ma nual triggering 5-terminal configuration The Agilent 4261A is a 3 1/2 digit LCR meter that meets today's requirements for component measurements. Features fully automatic operation over wide measuring range. Simply select the measuring functions and one of the test frequencies, and then insert the device to be measured (the unit performs a reset—automatically selecting the proper range and equivalent circuit mode).
Datasheet
Description
The 4261A is a 1 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequencies: 120 (100 Hz), 1 kHz Signal level: 1 V, 50 mV (Cp). Features Internal/External DC Bias Auto/Parallel/Series equivalent circuit modes Internal/External/Ma nual triggering 5-terminal configuration The Agilent 4261A is a 3 1/2 digit LCR meter that meets today's requirements for component measurements. Features fully automatic operation over wide measuring range. Simply select the measuring functions and one of the test frequencies, and then insert the device to be measured (the unit performs a reset—automatically selecting the proper range and equivalent circuit mode).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4261A
The 4261A is a 1 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequencies: 120 (100 Hz), 1 kHz Signal level: 1 V, 50 mV (Cp). Features Internal/External DC Bias Auto/Parallel/Series equivalent circuit modes Internal/External/Ma nual triggering 5-terminal configuration The Agilent 4261A is a 3 1/2 digit LCR meter that meets today's requirements for component measurements. Features fully automatic operation over wide measuring range. Simply select the measuring functions and one of the test frequencies, and then insert the device to be measured (the unit performs a reset—automatically selecting the proper range and equivalent circuit mode).

The 4261A is a 1 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Test frequencies: 120 (100 Hz), 1 kHz
  • Signal level: 1 V, 50 mV (Cp).
  • Features Internal/External DC Bias
  • Auto/Parallel/Series equivalent circuit modes
  • Internal/External/Manual triggering
  • 5-terminal configuration

The Agilent 4261A is a 3 1/2 digit LCR meter that meets today's requirements for component measurements. Features fully automatic operation over wide measuring range. Simply select the measuring functions and one of the test frequencies, and then insert the device to be measured (the unit performs a reset—automatically selecting the proper range and equivalent circuit mode).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4261A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 X-Channel System -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details