ValueTronics International, Inc. Spectrum Analyzer 4195A

Description
The 4195A is a 500 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 500 MHz Linear and nonlinear device measurement and analysis High accuracy and resolution Ease of use Color graphics and analysis Direct save/recall with internal disk drive The Agilent 4195A Network/Spectrum Analyzer provides both vector network and spectrum measurement capabilities. The Agilent 4195A is a cost effective solution for the development and production testing of analog devices. For improved performance and simple operation, many new and powerful features have been included, thus making it an ideal tool for the analog design engineer. In addition to measuring a complete set of network and spectrum parameters, the Agilent 4195A Network Spectrum Analyzer can automatically derive impedance parameters from S-parameters.
Datasheet
Description
The 4195A is a 500 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 500 MHz Linear and nonlinear device measurement and analysis High accuracy and resolution Ease of use Color graphics and analysis Direct save/recall with internal disk drive The Agilent 4195A Network/Spectrum Analyzer provides both vector network and spectrum measurement capabilities. The Agilent 4195A is a cost effective solution for the development and production testing of analog devices. For improved performance and simple operation, many new and powerful features have been included, thus making it an ideal tool for the analog design engineer. In addition to measuring a complete set of network and spectrum parameters, the Agilent 4195A Network Spectrum Analyzer can automatically derive impedance parameters from S-parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 4195A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
4195A
Spectrum Analyzer 4195A
The 4195A is a 500 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 500 MHz Linear and nonlinear device measurement and analysis High accuracy and resolution Ease of use Color graphics and analysis Direct save/recall with internal disk drive The Agilent 4195A Network/Spectrum Analyzer provides both vector network and spectrum measurement capabilities. The Agilent 4195A is a cost effective solution for the development and production testing of analog devices. For improved performance and simple operation, many new and powerful features have been included, thus making it an ideal tool for the analog design engineer. In addition to measuring a complete set of network and spectrum parameters, the Agilent 4195A Network Spectrum Analyzer can automatically derive impedance parameters from S-parameters.

The 4195A is a 500 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 Hz to 500 MHz
  • Linear and nonlinear device measurement and analysis
  • High accuracy and resolution
  • Ease of use
  • Color graphics and analysis
  • Direct save/recall with internal disk drive

The Agilent 4195A Network/Spectrum Analyzer provides both vector network and spectrum measurement capabilities. The Agilent 4195A is a cost effective solution for the development and production testing of analog devices. For improved performance and simple operation, many new and powerful features have been included, thus making it an ideal tool for the analog design engineer.

In addition to measuring a complete set of network and spectrum parameters, the Agilent 4195A Network Spectrum Analyzer can automatically derive impedance parameters from S-parameters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4195A
Product Name Spectrum Analyzer
Frequency Range 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details