ValueTronics International, Inc. Impedance Analyzer 4192A

Description
The 4192A is an impedance analyzer from HP Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: 5 Hz to 13 MHz variable frequency Swept Measurement Capability Gain-phase measurements: amplitude, phase, group delay Floating or grounded devices Impedance measurement: |Z|, |Y|, Theta, R, X, G, B, L, C, D, Q, Delta, Delta% GPIB The Keysight Agilent HP 4192A LF impedance analyzer performs both networking analysis and impedance analysis on devices such as telecommunication filters, audio/video electronic circuits, and basic electronic components. Both floating and grounded devices can be tested.
Description
The 4192A is an impedance analyzer from HP Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: 5 Hz to 13 MHz variable frequency Swept Measurement Capability Gain-phase measurements: amplitude, phase, group delay Floating or grounded devices Impedance measurement: |Z|, |Y|, Theta, R, X, G, B, L, C, D, Q, Delta, Delta% GPIB The Keysight Agilent HP 4192A LF impedance analyzer performs both networking analysis and impedance analysis on devices such as telecommunication filters, audio/video electronic circuits, and basic electronic components. Both floating and grounded devices can be tested.

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - 4192A - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
4192A
Impedance Analyzer 4192A
The 4192A is an impedance analyzer from HP Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: 5 Hz to 13 MHz variable frequency Swept Measurement Capability Gain-phase measurements: amplitude, phase, group delay Floating or grounded devices Impedance measurement: |Z|, |Y|, Theta, R, X, G, B, L, C, D, Q, Delta, Delta% GPIB The Keysight Agilent HP 4192A LF impedance analyzer performs both networking analysis and impedance analysis on devices such as telecommunication filters, audio/video electronic circuits, and basic electronic components. Both floating and grounded devices can be tested.

The 4192A is an impedance analyzer from HP Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Additional Features:

  • 5 Hz to 13 MHz variable frequency
  • Swept Measurement Capability
  • Gain-phase measurements: amplitude, phase, group delay
  • Floating or grounded devices
  • Impedance measurement: |Z|, |Y|, Theta, R, X, G, B, L, C, D, Q, Delta, Delta%
  • GPIB

The Keysight Agilent HP 4192A LF impedance analyzer performs both networking analysis and impedance analysis on devices such as telecommunication filters, audio/video electronic circuits, and basic electronic components. Both floating and grounded devices can be tested.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4192A
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Spectrum Analyzer - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details