ValueTronics International, Inc. Semiconductor Parameter Analyzer 41501B

Description
The 41501B is a semiconductor parameter analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Flexible resource expander unit for the 4155C and 4156C 2 pulse generator units (PGUs) are available as an option 1 high-power SMU or 2 medium-power SMUs are available as an option 1.6A ground unit included in all 41501B configurations The Agilent 41501B SMU and Pulse Generator Expander unit is available to augment the measurement capabilities of the 4155C and 4156C. The 41501B plugs into the rear of the 4155C/4156C, and its additional measurement resources are automatically recognized by the 4155C/4156C during boot-up. These additional resources appear in the 4155C/4156C “Channels: Channel Definition” page and they are treated exactly the same as the measurement resources of the 4155C/4156C. The 41501B PGUs can be used with the 16440A SMU/PGU selector to perform Write/Erase endurance testing on Flash memory cells and other types of non-volatile memory cells. The 41501B HPSMU can source/sink up to 1 A of current and supply up to +/-200 V of voltage.
Datasheet
Description
The 41501B is a semiconductor parameter analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Flexible resource expander unit for the 4155C and 4156C 2 pulse generator units (PGUs) are available as an option 1 high-power SMU or 2 medium-power SMUs are available as an option 1.6A ground unit included in all 41501B configurations The Agilent 41501B SMU and Pulse Generator Expander unit is available to augment the measurement capabilities of the 4155C and 4156C. The 41501B plugs into the rear of the 4155C/4156C, and its additional measurement resources are automatically recognized by the 4155C/4156C during boot-up. These additional resources appear in the 4155C/4156C “Channels: Channel Definition” page and they are treated exactly the same as the measurement resources of the 4155C/4156C. The 41501B PGUs can be used with the 16440A SMU/PGU selector to perform Write/Erase endurance testing on Flash memory cells and other types of non-volatile memory cells. The 41501B HPSMU can source/sink up to 1 A of current and supply up to +/-200 V of voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Parameter Analyzer - 41501B - ValueTronics International, Inc.
Elgin, IL, USA
Semiconductor Parameter Analyzer
41501B
Semiconductor Parameter Analyzer 41501B
The 41501B is a semiconductor parameter analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Flexible resource expander unit for the 4155C and 4156C 2 pulse generator units (PGUs) are available as an option 1 high-power SMU or 2 medium-power SMUs are available as an option 1.6A ground unit included in all 41501B configurations The Agilent 41501B SMU and Pulse Generator Expander unit is available to augment the measurement capabilities of the 4155C and 4156C. The 41501B plugs into the rear of the 4155C/4156C, and its additional measurement resources are automatically recognized by the 4155C/4156C during boot-up. These additional resources appear in the 4155C/4156C “Channels: Channel Definition” page and they are treated exactly the same as the measurement resources of the 4155C/4156C. The 41501B PGUs can be used with the 16440A SMU/PGU selector to perform Write/Erase endurance testing on Flash memory cells and other types of non-volatile memory cells. The 41501B HPSMU can source/sink up to 1 A of current and supply up to +/-200 V of voltage.

The 41501B is a semiconductor parameter analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices.

Additional Features:

  • Flexible resource expander unit for the 4155C and 4156C
  • 2 pulse generator units (PGUs) are available as an option
  • 1 high-power SMU or 2 medium-power SMUs are available as an option
  • 1.6A ground unit included in all 41501B configurations

The Agilent 41501B SMU and Pulse Generator Expander unit is available to augment the measurement capabilities of the 4155C and 4156C. The 41501B plugs into the rear of the 4155C/4156C, and its additional measurement resources are automatically recognized by the 4155C/4156C during boot-up. These additional resources appear in the 4155C/4156C “Channels: Channel Definition” page and they are treated exactly the same as the measurement resources of the 4155C/4156C.

The 41501B PGUs can be used with the 16440A SMU/PGU selector to perform Write/Erase endurance testing on Flash memory cells and other types of non-volatile memory cells. The 41501B HPSMU can source/sink up to 1 A of current and supply up to +/-200 V of voltage.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 41501B
Product Name Semiconductor Parameter Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Vector Network Analyzer - SNA5002A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details