ValueTronics International, Inc. Semiconductor Parameter Analyzer 41424A

Description
The 41424A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Used in Agilent 4142 mainframe Voltage Range: ±1mV to ±40V with 4uV resolution(different ial mode) and 0.05% accuracy Current Range: ±20mA to ±100mA with 20uA resolution and 3%accuracy The Agilent 41424A voltage source/voltage monitor unit provides two voltage monitors and two voltage supplies with built-in ammeters. The voltage monitors can be connected in a differential measurement configuration for improved resolution. The module occupies a single slot in the 4142B DC source/monitor.
Description
The 41424A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Used in Agilent 4142 mainframe Voltage Range: ±1mV to ±40V with 4uV resolution(different ial mode) and 0.05% accuracy Current Range: ±20mA to ±100mA with 20uA resolution and 3%accuracy The Agilent 41424A voltage source/voltage monitor unit provides two voltage monitors and two voltage supplies with built-in ammeters. The voltage monitors can be connected in a differential measurement configuration for improved resolution. The module occupies a single slot in the 4142B DC source/monitor.

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Parameter Analyzer - 41424A - ValueTronics International, Inc.
Elgin, IL, USA
Semiconductor Parameter Analyzer
41424A
Semiconductor Parameter Analyzer 41424A
The 41424A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Used in Agilent 4142 mainframe Voltage Range: ±1mV to ±40V with 4uV resolution(different ial mode) and 0.05% accuracy Current Range: ±20mA to ±100mA with 20uA resolution and 3%accuracy The Agilent 41424A voltage source/voltage monitor unit provides two voltage monitors and two voltage supplies with built-in ammeters. The voltage monitors can be connected in a differential measurement configuration for improved resolution. The module occupies a single slot in the 4142B DC source/monitor.

The 41424A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices.

Additional Features:

  • Used in Agilent 4142 mainframe
  • Voltage Range: ±1mV to ±40V with 4uV resolution(differential mode) and 0.05% accuracy
  • Current Range: ±20mA to ±100mA with 20uA resolution and 3%accuracy

The Agilent 41424A voltage source/voltage monitor unit provides two voltage monitors and two voltage supplies with built-in ammeters. The voltage monitors can be connected in a differential measurement configuration for improved resolution. The module occupies a single slot in the 4142B DC source/monitor.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 41424A
Product Name Semiconductor Parameter Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details