ValueTronics International, Inc. Semiconductor Parameter Analyzer 41423A

Description
The 41423A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: For the 4142B 10 Watts Voltage from ±10mV to ± 1000 V Current range: ± 50pA to ±10mA Measurment resolution of 2 mV 2pA Accuracy of .05%V and 1%I. The Agilent 41423A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.
Description
The 41423A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: For the 4142B 10 Watts Voltage from ±10mV to ± 1000 V Current range: ± 50pA to ±10mA Measurment resolution of 2 mV 2pA Accuracy of .05%V and 1%I. The Agilent 41423A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Parameter Analyzer - 41423A - ValueTronics International, Inc.
Elgin, IL, USA
Semiconductor Parameter Analyzer
41423A
Semiconductor Parameter Analyzer 41423A
The 41423A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: For the 4142B 10 Watts Voltage from ±10mV to ± 1000 V Current range: ± 50pA to ±10mA Measurment resolution of 2 mV 2pA Accuracy of .05%V and 1%I. The Agilent 41423A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

The 41423A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices.

Additional Features:

  • For the 4142B
  • 10 Watts
  • Voltage from ±10mV to ± 1000 V
  • Current range: ± 50pA to ±10mA
  • Measurment resolution of 2 mV 2pA
  • Accuracy of .05%V and 1%I.

The Agilent 41423A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 41423A
Product Name Semiconductor Parameter Analyzer
Unlock Full Specs
to access all available technical data

Similar Products