ValueTronics International, Inc. Semiconductor Parameter Analyzer 41420A

Description
The 41420A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Maximum output power of 14 Watts, Maximum current is 1 A (0 V to 200 V) Voltage programming accuracy of 0.0000002% Overvoltage protection, and overcurrent protection The Agilent 41420A Source/Monitor Unit (High Power SMU: HPSMU) is a plug-in unit for the 4142B Modular DC Source/Monitor. The 41420A can force and measure up to +/-200 V or +/-1 A (maximum power: 14 W). The Agilent 41420A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.
Description
The 41420A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Maximum output power of 14 Watts, Maximum current is 1 A (0 V to 200 V) Voltage programming accuracy of 0.0000002% Overvoltage protection, and overcurrent protection The Agilent 41420A Source/Monitor Unit (High Power SMU: HPSMU) is a plug-in unit for the 4142B Modular DC Source/Monitor. The 41420A can force and measure up to +/-200 V or +/-1 A (maximum power: 14 W). The Agilent 41420A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Parameter Analyzer - 41420A - ValueTronics International, Inc.
Elgin, IL, USA
Semiconductor Parameter Analyzer
41420A
Semiconductor Parameter Analyzer 41420A
The 41420A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Maximum output power of 14 Watts, Maximum current is 1 A (0 V to 200 V) Voltage programming accuracy of 0.0000002% Overvoltage protection, and overcurrent protection The Agilent 41420A Source/Monitor Unit (High Power SMU: HPSMU) is a plug-in unit for the 4142B Modular DC Source/Monitor. The 41420A can force and measure up to +/-200 V or +/-1 A (maximum power: 14 W). The Agilent 41420A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

The 41420A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices.

Additional Features:

  • Maximum output power of 14 Watts,
  • Maximum current is 1 A (0 V to 200 V)
  • Voltage programming accuracy of 0.0000002%
  • Overvoltage protection, and overcurrent protection

The Agilent 41420A Source/Monitor Unit (High Power SMU: HPSMU) is a plug-in unit for the 4142B Modular DC Source/Monitor. The 41420A can force and measure up to +/-200 V or +/-1 A (maximum power: 14 W). The Agilent 41420A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 41420A
Product Name Semiconductor Parameter Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Vector Network Analyzer - SNA5004A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details