ValueTronics International, Inc. Semiconductor Parameter Analyzer 4141A

Description
The 4141A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Designed for use as a system component in user designed semiconductor I-V or DC parametric test systems. Wide DC measurement range, high resolution, high speed measurement capabilities, remote sensing, and high accuracy Will contribute towards quality improvement The Agilent 4141A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.
Description
The 4141A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Designed for use as a system component in user designed semiconductor I-V or DC parametric test systems. Wide DC measurement range, high resolution, high speed measurement capabilities, remote sensing, and high accuracy Will contribute towards quality improvement The Agilent 4141A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Parameter Analyzer - 4141A - ValueTronics International, Inc.
Elgin, IL, USA
Semiconductor Parameter Analyzer
4141A
Semiconductor Parameter Analyzer 4141A
The 4141A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Designed for use as a system component in user designed semiconductor I-V or DC parametric test systems. Wide DC measurement range, high resolution, high speed measurement capabilities, remote sensing, and high accuracy Will contribute towards quality improvement The Agilent 4141A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

The 4141A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices.

Additional Features:

  • Designed for use as a system component in user designed semiconductor I-V or DC parametric test systems.
  • Wide DC measurement range, high resolution, high speed measurement capabilities, remote sensing, and high accuracy
  • Will contribute towards quality improvement

The Agilent 4141A pA Meter / DC Voltage Source consists of an extremely stable picoampere meter and two programmable DC voltage sources, one of which operates as a ramp and staircase generator as well as a DC source. These features make the unit ideal for making DC characteristic measurements such as leakage current, current-voltage characteristics and quasi-static C-V measurements required by the semiconductor industry for new product development and for improving production yields. It is equally useful in measurements of electronic components and materials to determine leakage currents or insulation resistances.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4141A
Product Name Semiconductor Parameter Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSA3032X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details