ValueTronics International, Inc. Standard 4040B-X2

Description
The 4040B-X2 is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 20k Ohm Standard Resistor The 4040B-X2 Standard Resistor is an NBS-Type resistance standard designed for use as a standard in industrial, research and educational laboratories. Made from selected wire, stress-relieved and aged to assure stability, and constructed so as to permit immersion of the complete unit in oil.
Description
The 4040B-X2 is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 20k Ohm Standard Resistor The 4040B-X2 Standard Resistor is an NBS-Type resistance standard designed for use as a standard in industrial, research and educational laboratories. Made from selected wire, stress-relieved and aged to assure stability, and constructed so as to permit immersion of the complete unit in oil.

Suppliers

Company
Product
Description
Supplier Links
Standard 4040B-X2
The 4040B-X2 is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 20k Ohm Standard Resistor The 4040B-X2 Standard Resistor is an NBS-Type resistance standard designed for use as a standard in industrial, research and educational laboratories. Made from selected wire, stress-relieved and aged to assure stability, and constructed so as to permit immersion of the complete unit in oil.

The 4040B-X2 is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • 20k Ohm Standard Resistor

The 4040B-X2 Standard Resistor is an NBS-Type resistance standard designed for use as a standard in industrial, research and educational laboratories. Made from selected wire, stress-relieved and aged to assure stability, and constructed so as to permit immersion of the complete unit in oil.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 4040B-X2
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 669558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Documenting Process Calibrator - MC4 - Beamex Oy Ab
Specs
Type Standard; Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator
Special Features Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
100 Ohm Thermally Stable Current Resistor - PCR100 - Krohn-Hite Corporation
Specs
Type Standard; Resistance
Special Features Precision Measurements or Calibrator; Stand Alone or Bench; NIST Traceability; Suitable for DC Applications
Temperature Coefficient 1.5 ±ppm/°C
View Details
Decade Resistance Boxes - ZX90 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Decades 4
Range 111 ohms
View Details