ValueTronics International, Inc. Standard 4035B

Description
The 4035B is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Resistance: 1000 ohms The Leeds & Northrup 4035B, NBS-Type Resistance, standard designed for use as a standard in industrial, research and educational laboratories. Made from selected wire, stress-relieved and aged to assure stability, and constructed so as to permit immersion of the complete unit in oil.
Description
The 4035B is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Resistance: 1000 ohms The Leeds & Northrup 4035B, NBS-Type Resistance, standard designed for use as a standard in industrial, research and educational laboratories. Made from selected wire, stress-relieved and aged to assure stability, and constructed so as to permit immersion of the complete unit in oil.

Suppliers

Company
Product
Description
Supplier Links
Standard 4035B
The 4035B is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Resistance: 1000 ohms The Leeds & Northrup 4035B, NBS-Type Resistance, standard designed for use as a standard in industrial, research and educational laboratories. Made from selected wire, stress-relieved and aged to assure stability, and constructed so as to permit immersion of the complete unit in oil.

The 4035B is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Resistance: 1000 ohms

The Leeds & Northrup 4035B, NBS-Type Resistance, standard designed for use as a standard in industrial, research and educational laboratories. Made from selected wire, stress-relieved and aged to assure stability, and constructed so as to permit immersion of the complete unit in oil.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 4035B
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3014894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Portable 9 Decade High Resistance Box 4720 Series - 4720/3 - Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Special Features Suitable for DC Applications
Decades 4 to 9
View Details
Intrinsically Safe Process Calibrator - MC2-IS - Beamex Oy Ab
Specs
Type Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator (optional feature)
Special Features Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Multi-Type RTD Calibrator (7 RTD Curves) - CL514 - OMEGA Engineering, Inc.
Specs
Type Resistance; RTD Simulator; RTD Calibrator
Special Features Precision Measurements or Calibrator; Handheld / Portable
Operating Temperature -25 to 60 C (-13 to 140 F)
View Details