ValueTronics International, Inc. Data Logger 3852A

Description
The 3852A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: High Speed and Accurate Analog in One System Versatile and Expandable Built-in, 68000-based intelligence Maximum channels/system differential: 1848 Maximum channels/system single-ended: 4620 Interfaces: IEEE-488 DCV (range): ± 300V Maximum measurement speed (readings/second): 100,000 Best resolution (bits): 22 Best accuracy: 0.008 % Resistance (maximum reading): 3 Mohm ACV (range): ± 200V Best resolution (bits): 22 Best accuracy: 0.5 % Count (maximum frequency): 200 kHz Digital input: isolated Maximum speed: 230 kHz Analog output DCV (range): ± 10V Analog output DCI (range): ± 20mA Maximum internal memory: 4Mbyte (option) Backplane type: Proprietary backplane You can easily configure an Keysight Agilent HP 3852A data acquisition and control system to meet your needs for measuring physical parameters. The Keysight Agilent HP 3852A is set up to handle many different transducer inputs including thermocouples, thermistors, RTDs, and strain gages, as well as being ready to measure DC volts, currents, resistances, pulse counts, frequencies, and more. The Keysight Agilent HP 3852A mainframe has eight (8) slots for plug-in function modules, and has provisions for extending the mainframe (the Keysight Agilent HP 3853A) for large systems requiring more plug-in cards. Choose from three digital voltmeters to meet your measurement needs. The voltmeters can be used in the mainframe or the extenders, and multiple voltmeters are allowed in each mainframe. With the Keysight Agilent HP 3852A you can choose from a complete set of input and output plug-in modules that provide a variety of measurement and output-controlling capabilities. The Keysight Agilent HP 3852A has built-in, 68000-based intelligence to increase the speed and effectiveness of the system and to collect, analyze, and respond to data. Control decisions are handled quickly using subroutines running within the mainframe (not having to communicate via GPIB to an external computer in every case). This intelligence can be used to return only the most significant data to the computer, increasing its efficiency with other tasks. The power of this front-end intelligence, in combination with an 9000 Series 300 computer and optional data acquisition software, adapts easily to testing your product or characterizing your processes. Or, if you prefer, you may configure your system to run with a PC as the host computer, possibly incorporating the Graphical Programming Language from Agilent VEE.
Description
The 3852A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: High Speed and Accurate Analog in One System Versatile and Expandable Built-in, 68000-based intelligence Maximum channels/system differential: 1848 Maximum channels/system single-ended: 4620 Interfaces: IEEE-488 DCV (range): ± 300V Maximum measurement speed (readings/second): 100,000 Best resolution (bits): 22 Best accuracy: 0.008 % Resistance (maximum reading): 3 Mohm ACV (range): ± 200V Best resolution (bits): 22 Best accuracy: 0.5 % Count (maximum frequency): 200 kHz Digital input: isolated Maximum speed: 230 kHz Analog output DCV (range): ± 10V Analog output DCI (range): ± 20mA Maximum internal memory: 4Mbyte (option) Backplane type: Proprietary backplane You can easily configure an Keysight Agilent HP 3852A data acquisition and control system to meet your needs for measuring physical parameters. The Keysight Agilent HP 3852A is set up to handle many different transducer inputs including thermocouples, thermistors, RTDs, and strain gages, as well as being ready to measure DC volts, currents, resistances, pulse counts, frequencies, and more. The Keysight Agilent HP 3852A mainframe has eight (8) slots for plug-in function modules, and has provisions for extending the mainframe (the Keysight Agilent HP 3853A) for large systems requiring more plug-in cards. Choose from three digital voltmeters to meet your measurement needs. The voltmeters can be used in the mainframe or the extenders, and multiple voltmeters are allowed in each mainframe. With the Keysight Agilent HP 3852A you can choose from a complete set of input and output plug-in modules that provide a variety of measurement and output-controlling capabilities. The Keysight Agilent HP 3852A has built-in, 68000-based intelligence to increase the speed and effectiveness of the system and to collect, analyze, and respond to data. Control decisions are handled quickly using subroutines running within the mainframe (not having to communicate via GPIB to an external computer in every case). This intelligence can be used to return only the most significant data to the computer, increasing its efficiency with other tasks. The power of this front-end intelligence, in combination with an 9000 Series 300 computer and optional data acquisition software, adapts easily to testing your product or characterizing your processes. Or, if you prefer, you may configure your system to run with a PC as the host computer, possibly incorporating the Graphical Programming Language from Agilent VEE.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 3852A
The 3852A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: High Speed and Accurate Analog in One System Versatile and Expandable Built-in, 68000-based intelligence Maximum channels/system differential: 1848 Maximum channels/system single-ended: 4620 Interfaces: IEEE-488 DCV (range): ± 300V Maximum measurement speed (readings/second): 100,000 Best resolution (bits): 22 Best accuracy: 0.008 % Resistance (maximum reading): 3 Mohm ACV (range): ± 200V Best resolution (bits): 22 Best accuracy: 0.5 % Count (maximum frequency): 200 kHz Digital input: isolated Maximum speed: 230 kHz Analog output DCV (range): ± 10V Analog output DCI (range): ± 20mA Maximum internal memory: 4Mbyte (option) Backplane type: Proprietary backplane You can easily configure an Keysight Agilent HP 3852A data acquisition and control system to meet your needs for measuring physical parameters. The Keysight Agilent HP 3852A is set up to handle many different transducer inputs including thermocouples, thermistors, RTDs, and strain gages, as well as being ready to measure DC volts, currents, resistances, pulse counts, frequencies, and more. The Keysight Agilent HP 3852A mainframe has eight (8) slots for plug-in function modules, and has provisions for extending the mainframe (the Keysight Agilent HP 3853A) for large systems requiring more plug-in cards. Choose from three digital voltmeters to meet your measurement needs. The voltmeters can be used in the mainframe or the extenders, and multiple voltmeters are allowed in each mainframe. With the Keysight Agilent HP 3852A you can choose from a complete set of input and output plug-in modules that provide a variety of measurement and output-controlling capabilities. The Keysight Agilent HP 3852A has built-in, 68000-based intelligence to increase the speed and effectiveness of the system and to collect, analyze, and respond to data. Control decisions are handled quickly using subroutines running within the mainframe (not having to communicate via GPIB to an external computer in every case). This intelligence can be used to return only the most significant data to the computer, increasing its efficiency with other tasks. The power of this front-end intelligence, in combination with an 9000 Series 300 computer and optional data acquisition software, adapts easily to testing your product or characterizing your processes. Or, if you prefer, you may configure your system to run with a PC as the host computer, possibly incorporating the Graphical Programming Language from Agilent VEE.

The 3852A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • High Speed and Accurate Analog in One System
  • Versatile and Expandable
  • Built-in, 68000-based intelligence
  • Maximum channels/system differential: 1848
  • Maximum channels/system single-ended: 4620
  • Interfaces: IEEE-488
  • DCV (range): ± 300V
  • Maximum measurement speed (readings/second): 100,000
  • Best resolution (bits): 22
  • Best accuracy: 0.008 %
  • Resistance (maximum reading): 3 Mohm
  • ACV (range): ± 200V
  • Best resolution (bits): 22
  • Best accuracy: 0.5 %
  • Count (maximum frequency): 200 kHz
  • Digital input: isolated
  • Maximum speed: 230 kHz
  • Analog output DCV (range): ± 10V
  • Analog output DCI (range): ± 20mA
  • Maximum internal memory: 4Mbyte (option)
  • Backplane type: Proprietary backplane

You can easily configure an Keysight Agilent HP 3852A data acquisition and control system to meet your needs for measuring physical parameters. The Keysight Agilent HP 3852A is set up to handle many different transducer inputs including thermocouples, thermistors, RTDs, and strain gages, as well as being ready to measure DC volts, currents, resistances, pulse counts, frequencies, and more. The Keysight Agilent HP 3852A mainframe has eight (8) slots for plug-in function modules, and has provisions for extending the mainframe (the Keysight Agilent HP 3853A) for large systems requiring more plug-in cards. Choose from three digital voltmeters to meet your measurement needs. The voltmeters can be used in the mainframe or the extenders, and multiple voltmeters are allowed in each mainframe. With the Keysight Agilent HP 3852A you can choose from a complete set of input and output plug-in modules that provide a variety of measurement and output-controlling capabilities. The Keysight Agilent HP 3852A has built-in, 68000-based intelligence to increase the speed and effectiveness of the system and to collect, analyze, and respond to data. Control decisions are handled quickly using subroutines running within the mainframe (not having to communicate via GPIB to an external computer in every case). This intelligence can be used to return only the most significant data to the computer, increasing its efficiency with other tasks. The power of this front-end intelligence, in combination with an 9000 Series 300 computer and optional data acquisition software, adapts easily to testing your product or characterizing your processes. Or, if you prefer, you may configure your system to run with a PC as the host computer, possibly incorporating the Graphical Programming Language from Agilent VEE.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 3852A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
12-ch Input Module Fusion-LN 51.2 kHz - -3073-B-120- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Inputs IEPE / CCLD
View Details