ValueTronics International, Inc. Communication Analyzer 3789B

Description
The 3789B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Binary bit-by-bit error detection Parity, frame, and BPV error measurements Error analysis to latest recommendations Optional DC operation from station batteries Single-key measurement setup using preset memory Integrated access switch controller Built-in DS3 to DS1 multiplexer Error and jitter tests at DS1 & DS3 External events and voltages monitor inputs M13 & C-Bit parity generation & measurement DS3 idle signal generation & detection Measurements: DS3 errors, Error bursts, Error distribution, DS3 analysis, DS3 jitter, DS1 errors, DS1 Jitter, C-Bit parity errors, C-Bit alarms, FEBE bits Optional built-in data logger HP-IB, RS-232-C ports On equipment using C-bit parity frame format, the unit can measure the end-to-end performance of a transmission path in both directions simultaneously from a single access point Operates with test patterns that are unframed or framed in M13 or C-bit parity format A comprehensive error injection facility allows for stress-testing of equipment and interfaces The Agilent 3789B is a powerful transmission test set offering outstanding monitoring and troubleshooting capabilities. A built-in demultiplexer allows it to perform measurements on both DS1 and DS3 signals from a DS3 access point.
Description
The 3789B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Binary bit-by-bit error detection Parity, frame, and BPV error measurements Error analysis to latest recommendations Optional DC operation from station batteries Single-key measurement setup using preset memory Integrated access switch controller Built-in DS3 to DS1 multiplexer Error and jitter tests at DS1 & DS3 External events and voltages monitor inputs M13 & C-Bit parity generation & measurement DS3 idle signal generation & detection Measurements: DS3 errors, Error bursts, Error distribution, DS3 analysis, DS3 jitter, DS1 errors, DS1 Jitter, C-Bit parity errors, C-Bit alarms, FEBE bits Optional built-in data logger HP-IB, RS-232-C ports On equipment using C-bit parity frame format, the unit can measure the end-to-end performance of a transmission path in both directions simultaneously from a single access point Operates with test patterns that are unframed or framed in M13 or C-bit parity format A comprehensive error injection facility allows for stress-testing of equipment and interfaces The Agilent 3789B is a powerful transmission test set offering outstanding monitoring and troubleshooting capabilities. A built-in demultiplexer allows it to perform measurements on both DS1 and DS3 signals from a DS3 access point.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 3789B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
3789B
Communication Analyzer 3789B
The 3789B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Binary bit-by-bit error detection Parity, frame, and BPV error measurements Error analysis to latest recommendations Optional DC operation from station batteries Single-key measurement setup using preset memory Integrated access switch controller Built-in DS3 to DS1 multiplexer Error and jitter tests at DS1 & DS3 External events and voltages monitor inputs M13 & C-Bit parity generation & measurement DS3 idle signal generation & detection Measurements: DS3 errors, Error bursts, Error distribution, DS3 analysis, DS3 jitter, DS1 errors, DS1 Jitter, C-Bit parity errors, C-Bit alarms, FEBE bits Optional built-in data logger HP-IB, RS-232-C ports On equipment using C-bit parity frame format, the unit can measure the end-to-end performance of a transmission path in both directions simultaneously from a single access point Operates with test patterns that are unframed or framed in M13 or C-bit parity format A comprehensive error injection facility allows for stress-testing of equipment and interfaces The Agilent 3789B is a powerful transmission test set offering outstanding monitoring and troubleshooting capabilities. A built-in demultiplexer allows it to perform measurements on both DS1 and DS3 signals from a DS3 access point.

The 3789B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Binary bit-by-bit error detection
  • Parity, frame, and BPV error measurements
  • Error analysis to latest recommendations
  • Optional DC operation from station batteries
  • Single-key measurement setup using preset memory
  • Integrated access switch controller
  • Built-in DS3 to DS1 multiplexer
  • Error and jitter tests at DS1 & DS3
  • External events and voltages monitor inputs
  • M13 & C-Bit parity generation & measurement
  • DS3 idle signal generation & detection
  • Measurements: DS3 errors, Error bursts, Error distribution, DS3 analysis, DS3 jitter, DS1 errors, DS1 Jitter, C-Bit parity errors, C-Bit alarms, FEBE bits
  • Optional built-in data logger
  • HP-IB, RS-232-C ports
  • On equipment using C-bit parity frame format, the unit can measure the end-to-end performance of a transmission path in both directions simultaneously from a single access point
  • Operates with test patterns that are unframed or framed in M13 or C-bit parity format
  • A comprehensive error injection facility allows for stress-testing of equipment and interfaces

The Agilent 3789B is a powerful transmission test set offering outstanding monitoring and troubleshooting capabilities. A built-in demultiplexer allows it to perform measurements on both DS1 and DS3 signals from a DS3 access point.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3789B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details