ValueTronics International, Inc. Analyzer 37732A

Description
The 37732A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Combined telecom and datacom testing in one analyzer; no need for separate test sets or plug-in Eight interfaces in one analyze Powerful results storage without using printer Rugged, portable, easy to use Applications: Installation of digital telecom circuits and services Long-term network monitoring Maintenance and troubleshooting The Keysight Agilent HP 37732A is a lightweight, field-portable, and rugged test set that combines the full telecom testing capability of the Keysight Agilent HP 37722A telecom analyzer (see page 442) with datacom testing. The Keysight Agilent HP 37732A telecom/datacom analyzer consists of the Keysight Agilent HP 37722A and the Keysight Agilent HP 15901A Option 001 datacom module. The Keysight Agilent HP 37732A provides testing at V.24, V.35, V.11/X.21-leased interfaces at rates up to 2 Mb/s. It also provides a full range of BER/BLER measurements, control-circuit timing analysis with transitions diagrams on the screen, a built-in V.24 breakout box, and an internal synthesizer. It offers event storage in text and graphic form. The Keysight Agilent HP 37732A reduces test time and speeds problem resolution by simplifying test setup. It presents results in easy-to-read and easy-to-record ways that make it easy to pinpoint the cause of a problem.
Description
The 37732A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Combined telecom and datacom testing in one analyzer; no need for separate test sets or plug-in Eight interfaces in one analyze Powerful results storage without using printer Rugged, portable, easy to use Applications: Installation of digital telecom circuits and services Long-term network monitoring Maintenance and troubleshooting The Keysight Agilent HP 37732A is a lightweight, field-portable, and rugged test set that combines the full telecom testing capability of the Keysight Agilent HP 37722A telecom analyzer (see page 442) with datacom testing. The Keysight Agilent HP 37732A telecom/datacom analyzer consists of the Keysight Agilent HP 37722A and the Keysight Agilent HP 15901A Option 001 datacom module. The Keysight Agilent HP 37732A provides testing at V.24, V.35, V.11/X.21-leased interfaces at rates up to 2 Mb/s. It also provides a full range of BER/BLER measurements, control-circuit timing analysis with transitions diagrams on the screen, a built-in V.24 breakout box, and an internal synthesizer. It offers event storage in text and graphic form. The Keysight Agilent HP 37732A reduces test time and speeds problem resolution by simplifying test setup. It presents results in easy-to-read and easy-to-record ways that make it easy to pinpoint the cause of a problem.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 37732A
The 37732A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Combined telecom and datacom testing in one analyzer; no need for separate test sets or plug-in Eight interfaces in one analyze Powerful results storage without using printer Rugged, portable, easy to use Applications: Installation of digital telecom circuits and services Long-term network monitoring Maintenance and troubleshooting The Keysight Agilent HP 37732A is a lightweight, field-portable, and rugged test set that combines the full telecom testing capability of the Keysight Agilent HP 37722A telecom analyzer (see page 442) with datacom testing. The Keysight Agilent HP 37732A telecom/datacom analyzer consists of the Keysight Agilent HP 37722A and the Keysight Agilent HP 15901A Option 001 datacom module. The Keysight Agilent HP 37732A provides testing at V.24, V.35, V.11/X.21-leased interfaces at rates up to 2 Mb/s. It also provides a full range of BER/BLER measurements, control-circuit timing analysis with transitions diagrams on the screen, a built-in V.24 breakout box, and an internal synthesizer. It offers event storage in text and graphic form. The Keysight Agilent HP 37732A reduces test time and speeds problem resolution by simplifying test setup. It presents results in easy-to-read and easy-to-record ways that make it easy to pinpoint the cause of a problem.

The 37732A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Combined telecom and datacom testing in one analyzer; no need for separate test sets or plug-in
  • Eight interfaces in one analyze
  • Powerful results storage without using printer
  • Rugged, portable, easy to use
  • Applications:
    • Installation of digital telecom circuits and services
    • Long-term network monitoring
    • Maintenance and troubleshooting

The Keysight Agilent HP 37732A is a lightweight, field-portable, and rugged test set that combines the full telecom testing capability of the Keysight Agilent HP 37722A telecom analyzer (see page 442) with datacom testing. The Keysight Agilent HP 37732A telecom/datacom analyzer consists of the Keysight Agilent HP 37722A and the Keysight Agilent HP 15901A Option 001 datacom module. The Keysight Agilent HP 37732A provides testing at V.24, V.35, V.11/X.21-leased interfaces at rates up to 2 Mb/s. It also provides a full range of BER/BLER measurements, control-circuit timing analysis with transitions diagrams on the screen, a built-in V.24 breakout box, and an internal synthesizer. It offers event storage in text and graphic form. The Keysight Agilent HP 37732A reduces test time and speeds problem resolution by simplifying test setup. It presents results in easy-to-read and easy-to-record ways that make it easy to pinpoint the cause of a problem.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 37732A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details