ValueTronics International, Inc. Communication Analyzer 3708A

Description
The 3708A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Bandwidth: 10-200 MHz True RMS IF power meter High stability 0 dBm reference tone Direct noise bandwidth measurement The Agilent HP 3708A provides an accurate method of assessing performance of microwave radio and satellite systems by providing carrier-to-noise (C/N) and carrier-to-interfere nce (C/I) to make C/N and C/I versus Bit-Error Ratio (BER) measurements. The Agilent HP 3708A can also be used to assess performance of digital TV forward error correction (FEC) by checking the tolerance of quasi-error-free systems to injected noise and interference.
Description
The 3708A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Bandwidth: 10-200 MHz True RMS IF power meter High stability 0 dBm reference tone Direct noise bandwidth measurement The Agilent HP 3708A provides an accurate method of assessing performance of microwave radio and satellite systems by providing carrier-to-noise (C/N) and carrier-to-interfere nce (C/I) to make C/N and C/I versus Bit-Error Ratio (BER) measurements. The Agilent HP 3708A can also be used to assess performance of digital TV forward error correction (FEC) by checking the tolerance of quasi-error-free systems to injected noise and interference.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 3708A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
3708A
Communication Analyzer 3708A
The 3708A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Bandwidth: 10-200 MHz True RMS IF power meter High stability 0 dBm reference tone Direct noise bandwidth measurement The Agilent HP 3708A provides an accurate method of assessing performance of microwave radio and satellite systems by providing carrier-to-noise (C/N) and carrier-to-interfere nce (C/I) to make C/N and C/I versus Bit-Error Ratio (BER) measurements. The Agilent HP 3708A can also be used to assess performance of digital TV forward error correction (FEC) by checking the tolerance of quasi-error-free systems to injected noise and interference.

The 3708A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Bandwidth: 10-200 MHz
  • True RMS IF power meter
  • High stability 0 dBm reference tone
  • Direct noise bandwidth measurement

The Agilent HP 3708A provides an accurate method of assessing performance of microwave radio and satellite systems by providing carrier-to-noise (C/N) and carrier-to-interference (C/I) to make C/N and C/I versus Bit-Error Ratio (BER) measurements. The Agilent HP 3708A can also be used to assess performance of digital TV forward error correction (FEC) by checking the tolerance of quasi-error-free systems to injected noise and interference.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3708A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products