ValueTronics International, Inc. Spectrum Analyzer 3588A

Description
The 3588A is a 150 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Full baseband and IF frequency coverage from 10 Hz to 150 MHz Accurate measurement of noise, S/N, power, and frequency Superb frequency resolution to separate signals in high-density channels Amplitude accuracy of ± 0.25 dB (typical) Narrowband zoom is fast enough to show you spurious signals from hopping carriers HP Instrument BASIC provides automated signal monitoring and measurement Built-in frequency counter for quick signal identification The Agilent 3588A offers high-performance spectrum measurements and simple scalar network measurements with its fully-synthesized tracking generator.
Datasheet
Description
The 3588A is a 150 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Full baseband and IF frequency coverage from 10 Hz to 150 MHz Accurate measurement of noise, S/N, power, and frequency Superb frequency resolution to separate signals in high-density channels Amplitude accuracy of ± 0.25 dB (typical) Narrowband zoom is fast enough to show you spurious signals from hopping carriers HP Instrument BASIC provides automated signal monitoring and measurement Built-in frequency counter for quick signal identification The Agilent 3588A offers high-performance spectrum measurements and simple scalar network measurements with its fully-synthesized tracking generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 3588A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
3588A
Spectrum Analyzer 3588A
The 3588A is a 150 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Full baseband and IF frequency coverage from 10 Hz to 150 MHz Accurate measurement of noise, S/N, power, and frequency Superb frequency resolution to separate signals in high-density channels Amplitude accuracy of ± 0.25 dB (typical) Narrowband zoom is fast enough to show you spurious signals from hopping carriers HP Instrument BASIC provides automated signal monitoring and measurement Built-in frequency counter for quick signal identification The Agilent 3588A offers high-performance spectrum measurements and simple scalar network measurements with its fully-synthesized tracking generator.

The 3588A is a 150 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Full baseband and IF frequency coverage from 10 Hz to 150 MHz
  • Accurate measurement of noise, S/N, power, and frequency
  • Superb frequency resolution to separate signals in high-density channels
  • Amplitude accuracy of ± 0.25 dB (typical)
  • Narrowband zoom is fast enough to show you spurious signals from hopping carriers
  • HP Instrument BASIC provides automated signal monitoring and measurement
  • Built-in frequency counter for quick signal identification

The Agilent 3588A offers high-performance spectrum measurements and simple scalar network measurements with its fully-synthesized tracking generator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3588A
Product Name Spectrum Analyzer
Frequency Range 150000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details