ValueTronics International, Inc. Spectrum Analyzer 3580A

Description
The 3580A is a 50 kHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 5 Hz to 50 kHz Resolution: 1 Hz Amplitude range: (linear) 20 V-100 nV full scale; (log) +30 dBm or dB V and -150 dBm or dB V Dynamic range: 80 dB Sweep scan width: 50 Hz to 50 kHz Log sweep: 20 Hz to 43 kHz ± 20% after 3 sweeps Sweep times: 0.1 sec to 2000 sec Output range: 0 to 1 V RMS into 600 ohms Frequency response: ± 3%, 5 Hz to 50 kHz Adaptive sweep for increased scan speed The Agilent 3580A is a 5 Hz to 50 kHz low frequency, high performance spectrum analyzer. The Agilent 3580A's 1 Hz bandwidth allows the user to examine noise and extraneous signal content close in to a signal of interest. The Agilent 3580A features an adaptive sweep which allows the user to set a threshold above which only the spectra of interest are observed. Digital storage is another important feature of the Agilent 3580A which enhances the display for slowly swept low frequency signals.
Description
The 3580A is a 50 kHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 5 Hz to 50 kHz Resolution: 1 Hz Amplitude range: (linear) 20 V-100 nV full scale; (log) +30 dBm or dB V and -150 dBm or dB V Dynamic range: 80 dB Sweep scan width: 50 Hz to 50 kHz Log sweep: 20 Hz to 43 kHz ± 20% after 3 sweeps Sweep times: 0.1 sec to 2000 sec Output range: 0 to 1 V RMS into 600 ohms Frequency response: ± 3%, 5 Hz to 50 kHz Adaptive sweep for increased scan speed The Agilent 3580A is a 5 Hz to 50 kHz low frequency, high performance spectrum analyzer. The Agilent 3580A's 1 Hz bandwidth allows the user to examine noise and extraneous signal content close in to a signal of interest. The Agilent 3580A features an adaptive sweep which allows the user to set a threshold above which only the spectra of interest are observed. Digital storage is another important feature of the Agilent 3580A which enhances the display for slowly swept low frequency signals.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 3580A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
3580A
Spectrum Analyzer 3580A
The 3580A is a 50 kHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 5 Hz to 50 kHz Resolution: 1 Hz Amplitude range: (linear) 20 V-100 nV full scale; (log) +30 dBm or dB V and -150 dBm or dB V Dynamic range: 80 dB Sweep scan width: 50 Hz to 50 kHz Log sweep: 20 Hz to 43 kHz ± 20% after 3 sweeps Sweep times: 0.1 sec to 2000 sec Output range: 0 to 1 V RMS into 600 ohms Frequency response: ± 3%, 5 Hz to 50 kHz Adaptive sweep for increased scan speed The Agilent 3580A is a 5 Hz to 50 kHz low frequency, high performance spectrum analyzer. The Agilent 3580A's 1 Hz bandwidth allows the user to examine noise and extraneous signal content close in to a signal of interest. The Agilent 3580A features an adaptive sweep which allows the user to set a threshold above which only the spectra of interest are observed. Digital storage is another important feature of the Agilent 3580A which enhances the display for slowly swept low frequency signals.

The 3580A is a 50 kHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 5 Hz to 50 kHz
  • Resolution: 1 Hz
  • Amplitude range: (linear) 20 V-100 nV full scale; (log) +30 dBm or dB V and -150 dBm or dB V
  • Dynamic range: 80 dB
  • Sweep scan width: 50 Hz to 50 kHz
  • Log sweep: 20 Hz to 43 kHz ± 20% after 3 sweeps
  • Sweep times: 0.1 sec to 2000 sec
  • Output range: 0 to 1 V RMS into 600 ohms
  • Frequency response: ± 3%, 5 Hz to 50 kHz
  • Adaptive sweep for increased scan speed

The Agilent 3580A is a 5 Hz to 50 kHz low frequency, high performance spectrum analyzer. The Agilent 3580A's 1 Hz bandwidth allows the user to examine noise and extraneous signal content close in to a signal of interest. The Agilent 3580A features an adaptive sweep which allows the user to set a threshold above which only the spectra of interest are observed. Digital storage is another important feature of the Agilent 3580A which enhances the display for slowly swept low frequency signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3580A
Product Name Spectrum Analyzer
Frequency Range 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details