ValueTronics International, Inc. Spectrum Analyzer 3571A

Description
The 3571A is a 13 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 13 MHz Single channel input Center frequency accuracy: ±10% of bandwidth setting 300 Hz bandwidth ±45 Hz; 10 kHz bandwidth ±500 Hz The Agilent 3571A Tracking Spectrum Analyzer is a narrow-band tracking detector designed to operate in conjuction with an HP 3320A/B Frequency Synthesizer or an HP 3330A/B Automatic Synthesizer. The synthesizer/analyzer combination forms a versatile measurement system for precision spectrum analysis in the 10 Hz to 13 MHz frequency range.
Description
The 3571A is a 13 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 13 MHz Single channel input Center frequency accuracy: ±10% of bandwidth setting 300 Hz bandwidth ±45 Hz; 10 kHz bandwidth ±500 Hz The Agilent 3571A Tracking Spectrum Analyzer is a narrow-band tracking detector designed to operate in conjuction with an HP 3320A/B Frequency Synthesizer or an HP 3330A/B Automatic Synthesizer. The synthesizer/analyzer combination forms a versatile measurement system for precision spectrum analysis in the 10 Hz to 13 MHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 3571A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
3571A
Spectrum Analyzer 3571A
The 3571A is a 13 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 13 MHz Single channel input Center frequency accuracy: ±10% of bandwidth setting 300 Hz bandwidth ±45 Hz; 10 kHz bandwidth ±500 Hz The Agilent 3571A Tracking Spectrum Analyzer is a narrow-band tracking detector designed to operate in conjuction with an HP 3320A/B Frequency Synthesizer or an HP 3330A/B Automatic Synthesizer. The synthesizer/analyzer combination forms a versatile measurement system for precision spectrum analysis in the 10 Hz to 13 MHz frequency range.

The 3571A is a 13 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 Hz to 13 MHz
  • Single channel input
  • Center frequency accuracy: ±10% of bandwidth setting
  • 300 Hz bandwidth ±45 Hz; 10 kHz bandwidth ±500 Hz

The Agilent 3571A Tracking Spectrum Analyzer is a narrow-band tracking detector designed to operate in conjuction with an HP 3320A/B Frequency Synthesizer or an HP 3330A/B Automatic Synthesizer. The synthesizer/analyzer combination forms a versatile measurement system for precision spectrum analysis in the 10 Hz to 13 MHz frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3571A
Product Name Spectrum Analyzer
Frequency Range 13000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details