ValueTronics International, Inc. Signal Analyzer 3569A

Description
The 3569A is a 20 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: 1.6 Hz to 20 kHz Measurement Lab in a Portable Package Real-time Octave Analysis Real-time Intensity (Opt AY1) Narrowband Spectrums (Opt AY2) Reverberation Time (AY3) Computes Sound Power using Sound Intensity automatically (OptAY1) Computes Excedences for Sound Levels Lightweight (3.2 kg / 7 lbs) and battery powered Multispectrum display Store thousands of measurements internally Built-in Noise Source The HP 3569A is a portable, battery-powered real-time frequency analyzer designed for onsite product-noise characterization, including real time sound intensity analysis. Octave and 1/3-octave resolution measurements are made in real time. For tonal measurements of single frequencies or narrowband signals, the optional FFT mode provides from 100 to 1600 lines of linear frequency resolution for high accuracy.
Description
The 3569A is a 20 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: 1.6 Hz to 20 kHz Measurement Lab in a Portable Package Real-time Octave Analysis Real-time Intensity (Opt AY1) Narrowband Spectrums (Opt AY2) Reverberation Time (AY3) Computes Sound Power using Sound Intensity automatically (OptAY1) Computes Excedences for Sound Levels Lightweight (3.2 kg / 7 lbs) and battery powered Multispectrum display Store thousands of measurements internally Built-in Noise Source The HP 3569A is a portable, battery-powered real-time frequency analyzer designed for onsite product-noise characterization, including real time sound intensity analysis. Octave and 1/3-octave resolution measurements are made in real time. For tonal measurements of single frequencies or narrowband signals, the optional FFT mode provides from 100 to 1600 lines of linear frequency resolution for high accuracy.

Suppliers

Company
Product
Description
Supplier Links
Signal Analyzer - 3569A - ValueTronics International, Inc.
Elgin, IL, USA
Signal Analyzer
3569A
Signal Analyzer 3569A
The 3569A is a 20 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: 1.6 Hz to 20 kHz Measurement Lab in a Portable Package Real-time Octave Analysis Real-time Intensity (Opt AY1) Narrowband Spectrums (Opt AY2) Reverberation Time (AY3) Computes Sound Power using Sound Intensity automatically (OptAY1) Computes Excedences for Sound Levels Lightweight (3.2 kg / 7 lbs) and battery powered Multispectrum display Store thousands of measurements internally Built-in Noise Source The HP 3569A is a portable, battery-powered real-time frequency analyzer designed for onsite product-noise characterization, including real time sound intensity analysis. Octave and 1/3-octave resolution measurements are made in real time. For tonal measurements of single frequencies or narrowband signals, the optional FFT mode provides from 100 to 1600 lines of linear frequency resolution for high accuracy.

The 3569A is a 20 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • 1.6 Hz to 20 kHz
  • Measurement Lab in a Portable Package
  • Real-time Octave Analysis
  • Real-time Intensity (Opt AY1)
  • Narrowband Spectrums (Opt AY2)
  • Reverberation Time (AY3)
  • Computes Sound Power using Sound Intensity automatically (OptAY1)
  • Computes Excedences for Sound Levels
  • Lightweight (3.2 kg / 7 lbs) and battery powered
  • Multispectrum display
  • Store thousands of measurements internally
  • Built-in Noise Source

The HP 3569A is a portable, battery-powered real-time frequency analyzer designed for onsite product-noise characterization, including real time sound intensity analysis.

Octave and 1/3-octave resolution measurements are made in real time. For tonal measurements of single frequencies or narrowband signals, the optional FFT mode provides from 100 to 1600 lines of linear frequency resolution for high accuracy.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3569A
Product Name Signal Analyzer
Frequency Range 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSA3021X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details