The 35689B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
Frequency range: 100 kHz-100 MHz
75 Ohm spectrum input port
Full 2 port, automatically switched
Test Ports are type-N
The Agilent 35689B is a 75 ohm S-Parameter test set for the the Agilent 3589A.
The 35689B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- Frequency range: 100 kHz-100 MHz
- 75 Ohm spectrum input port
- Full 2 port, automatically switched
- Test Ports are type-N
The Agilent 35689B is a 75 ohm S-Parameter test set for the the Agilent 3589A.