ValueTronics International, Inc. Test Set 35689A

Description
The 35689A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 100 kHz to 150 MHz Test Port Impedance: 50ω Directivity: >40 dB Spectrum Port Insertion Loss: <0.5 typical Power: 115 Vac Operation: 90 to 132 V rms, 47 to 66 Hz; 230 Vac Operation: 198 to 264 V rms, 47 to 66 Hz Size: 426 mm W x 90 mm H x 584 mm D (16.75 in x 3.5 in x 22.75 in) With a test set, you can make the following measurements: Normalized transmission Normalized reflection S.11 (forward reflection) S.21 (forward transmission) S.12 (reverse transmission) S.22 (reverse reflection) The Agilent 35689A is a test set that is available for the Agilent 3589A Spectrum/Network Analyzer. The 35689A is designed for 50-ohm devices. The Agilent 35689A has a separate spectrum input to let you make spectrum measurements without disconnecting the test set. The Agilent 35689A contains directional couplers that are optimized for operation above 100 kHz. Although you can make network measurements with start frequencies lower than 100 kHz, the analyzer's performance is not specified below 100 kHz when using the Agilent 35689A Test Set.
Description
The 35689A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 100 kHz to 150 MHz Test Port Impedance: 50ω Directivity: >40 dB Spectrum Port Insertion Loss: <0.5 typical Power: 115 Vac Operation: 90 to 132 V rms, 47 to 66 Hz; 230 Vac Operation: 198 to 264 V rms, 47 to 66 Hz Size: 426 mm W x 90 mm H x 584 mm D (16.75 in x 3.5 in x 22.75 in) With a test set, you can make the following measurements: Normalized transmission Normalized reflection S.11 (forward reflection) S.21 (forward transmission) S.12 (reverse transmission) S.22 (reverse reflection) The Agilent 35689A is a test set that is available for the Agilent 3589A Spectrum/Network Analyzer. The 35689A is designed for 50-ohm devices. The Agilent 35689A has a separate spectrum input to let you make spectrum measurements without disconnecting the test set. The Agilent 35689A contains directional couplers that are optimized for operation above 100 kHz. Although you can make network measurements with start frequencies lower than 100 kHz, the analyzer's performance is not specified below 100 kHz when using the Agilent 35689A Test Set.

Suppliers

Company
Product
Description
Supplier Links
Test Set 35689A
The 35689A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 100 kHz to 150 MHz Test Port Impedance: 50ω Directivity: >40 dB Spectrum Port Insertion Loss: <0.5 typical Power: 115 Vac Operation: 90 to 132 V rms, 47 to 66 Hz; 230 Vac Operation: 198 to 264 V rms, 47 to 66 Hz Size: 426 mm W x 90 mm H x 584 mm D (16.75 in x 3.5 in x 22.75 in) With a test set, you can make the following measurements: Normalized transmission Normalized reflection S.11 (forward reflection) S.21 (forward transmission) S.12 (reverse transmission) S.22 (reverse reflection) The Agilent 35689A is a test set that is available for the Agilent 3589A Spectrum/Network Analyzer. The 35689A is designed for 50-ohm devices. The Agilent 35689A has a separate spectrum input to let you make spectrum measurements without disconnecting the test set. The Agilent 35689A contains directional couplers that are optimized for operation above 100 kHz. Although you can make network measurements with start frequencies lower than 100 kHz, the analyzer's performance is not specified below 100 kHz when using the Agilent 35689A Test Set.

The 35689A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency range: 100 kHz to 150 MHz
  • Test Port Impedance: 50Ω
  • Directivity: >40 dB
  • Spectrum Port Insertion Loss: <0.5 typical
  • Power: 115 Vac Operation: 90 to 132 V rms, 47 to 66 Hz; 230 Vac Operation: 198 to 264 V rms, 47 to 66 Hz
  • Size: 426 mm W x 90 mm H x 584 mm D (16.75 in x 3.5 in x 22.75 in)

With a test set, you can make the following measurements:

  • Normalized transmission
  • Normalized reflection
  • S.11 (forward reflection)
  • S.21 (forward transmission)
  • S.12 (reverse transmission)
  • S.22 (reverse reflection)

The Agilent 35689A is a test set that is available for the Agilent 3589A Spectrum/Network Analyzer. The 35689A is designed for 50-ohm devices. The Agilent 35689A has a separate spectrum input to let you make spectrum measurements without disconnecting the test set.

The Agilent 35689A contains directional couplers that are optimized for operation above 100 kHz. Although you can make network measurements with start frequencies lower than 100 kHz, the analyzer's performance is not specified below 100 kHz when using the Agilent 35689A Test Set.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 35689A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products