ValueTronics International, Inc. Test Set 35677A

Description
The 35677A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 100 kHz to 200 MHz Directivity: >40 dB 50 ohm impedane The Agilent 35677A, S-Parameter Test Set, contains the hardware required to make transmission and reflection measurements in both the forward and reverse directions. The only setup required is to connect the device under test to the two measurements ports.
Datasheet
Description
The 35677A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 100 kHz to 200 MHz Directivity: >40 dB 50 ohm impedane The Agilent 35677A, S-Parameter Test Set, contains the hardware required to make transmission and reflection measurements in both the forward and reverse directions. The only setup required is to connect the device under test to the two measurements ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Set 35677A
The 35677A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 100 kHz to 200 MHz Directivity: >40 dB 50 ohm impedane The Agilent 35677A, S-Parameter Test Set, contains the hardware required to make transmission and reflection measurements in both the forward and reverse directions. The only setup required is to connect the device under test to the two measurements ports.

The 35677A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency range: 100 kHz to 200 MHz
  • Directivity: >40 dB
  • 50 ohm impedane

The Agilent 35677A, S-Parameter Test Set, contains the hardware required to make transmission and reflection measurements in both the forward and reverse directions. The only setup required is to connect the device under test to the two measurements ports.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 35677A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products