The 35676B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
75ω Reflection/Transmiss
ion Test Set
Frequency range: 5 Hz-200 MHz
Test Port Impedance: 75 ± 2% typical
Insertion Loss (Source Input to Test Output: 10 ± 1 dB typical
Equivalent Directivity: 40 dB typical
Equivalent Source Match: 25 dB typical
The Agilent 35676B Reflection/Transmiss
ion Test Kit operates in conjunction with the internal calibration routines in the Agilent 3577A. The 35676B provides all the measurement capabilities required for reflection, transmission, and impedance measurements throughout the entire 5 Hz to 200 MHz frequency range. The Agilent 35676B is for a 75ω environment.
The 35676B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- 75Ω Reflection/Transmission Test Set
- Frequency range: 5 Hz-200 MHz
- Test Port Impedance: 75 ± 2% typical
- Insertion Loss (Source Input to Test Output: 10 ± 1 dB typical
- Equivalent Directivity: 40 dB typical
- Equivalent Source Match: 25 dB typical
The Agilent 35676B Reflection/Transmission Test Kit operates in conjunction with the internal calibration routines in the Agilent 3577A. The 35676B provides all the measurement capabilities required for reflection, transmission, and impedance measurements throughout the entire 5 Hz to 200 MHz frequency range. The Agilent 35676B is for a 75Ω environment.