ValueTronics International, Inc. Test Set 35676A

Description
The 35676A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 5 Hz to 200 MHz Test port impedance : 50 ohms ±2% typical Equivalent directivity: 40dB typical Equivalent source match: 30dB typical The Agilent 35676A is a Reflection/ Transmission Test Set, that operates in conjunction with the internal calibration routines in the 3577B Network Analyzer.
Datasheet
Description
The 35676A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 5 Hz to 200 MHz Test port impedance : 50 ohms ±2% typical Equivalent directivity: 40dB typical Equivalent source match: 30dB typical The Agilent 35676A is a Reflection/ Transmission Test Set, that operates in conjunction with the internal calibration routines in the 3577B Network Analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Set 35676A
The 35676A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 5 Hz to 200 MHz Test port impedance : 50 ohms ±2% typical Equivalent directivity: 40dB typical Equivalent source match: 30dB typical The Agilent 35676A is a Reflection/ Transmission Test Set, that operates in conjunction with the internal calibration routines in the 3577B Network Analyzer.

The 35676A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency range: 5 Hz to 200 MHz
  • Test port impedance : 50 ohms ±2% typical
  • Equivalent directivity: 40dB typical
  • Equivalent source match: 30dB typical

The Agilent 35676A is a Reflection/ Transmission Test Set, that operates in conjunction with the internal calibration routines in the 3577B Network Analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 35676A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products