ValueTronics International, Inc. Signal Analyzer 35670A

Description
The 35670A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: 102.4 kHz at 1 channel, 51.2 kHz at 2 channel, 25.6 kHz at 4 channel 100, 200, 400, 800 and 1600 lines of resolution 90 dB dynamic range, 130 dB in swept-sine mode Source: Random, Burst random, Periodic chirp, Burst chirp, Pink noise, Sine, Arbitrary waveform Measurements: Linear, Cross, and Power Spectrum, Power Spectral Density, Frequency Response, Coherence, THD, harmonic power, Time Waveform, Auto-correlation, Cross-Correlation, Histogram, PDF, CDF Octave analysis with triggered waterfall display Tachometer input and order tracking with orbit diagram Built-in 3.5-inch floppy disk The HP 35670A is a versatile FFT analyzer with built in source for general spectrum and network analysis, and for octave, order, and correlation analysis. Rugged and portable, it is ideal for field work, yet it has the performance and functionality required for demanding R&D applications. Built in source with optional analysis features optimize the instrument for analyzing and troubleshooting noise, vibration and acoustic problems, evaluating and solving rotating machinery problems, and characterizing control systems parameters.
Datasheet
Description
The 35670A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: 102.4 kHz at 1 channel, 51.2 kHz at 2 channel, 25.6 kHz at 4 channel 100, 200, 400, 800 and 1600 lines of resolution 90 dB dynamic range, 130 dB in swept-sine mode Source: Random, Burst random, Periodic chirp, Burst chirp, Pink noise, Sine, Arbitrary waveform Measurements: Linear, Cross, and Power Spectrum, Power Spectral Density, Frequency Response, Coherence, THD, harmonic power, Time Waveform, Auto-correlation, Cross-Correlation, Histogram, PDF, CDF Octave analysis with triggered waterfall display Tachometer input and order tracking with orbit diagram Built-in 3.5-inch floppy disk The HP 35670A is a versatile FFT analyzer with built in source for general spectrum and network analysis, and for octave, order, and correlation analysis. Rugged and portable, it is ideal for field work, yet it has the performance and functionality required for demanding R&D applications. Built in source with optional analysis features optimize the instrument for analyzing and troubleshooting noise, vibration and acoustic problems, evaluating and solving rotating machinery problems, and characterizing control systems parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Analyzer - 35670A - ValueTronics International, Inc.
Elgin, IL, USA
Signal Analyzer
35670A
Signal Analyzer 35670A
The 35670A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: 102.4 kHz at 1 channel, 51.2 kHz at 2 channel, 25.6 kHz at 4 channel 100, 200, 400, 800 and 1600 lines of resolution 90 dB dynamic range, 130 dB in swept-sine mode Source: Random, Burst random, Periodic chirp, Burst chirp, Pink noise, Sine, Arbitrary waveform Measurements: Linear, Cross, and Power Spectrum, Power Spectral Density, Frequency Response, Coherence, THD, harmonic power, Time Waveform, Auto-correlation, Cross-Correlation, Histogram, PDF, CDF Octave analysis with triggered waterfall display Tachometer input and order tracking with orbit diagram Built-in 3.5-inch floppy disk The HP 35670A is a versatile FFT analyzer with built in source for general spectrum and network analysis, and for octave, order, and correlation analysis. Rugged and portable, it is ideal for field work, yet it has the performance and functionality required for demanding R&D applications. Built in source with optional analysis features optimize the instrument for analyzing and troubleshooting noise, vibration and acoustic problems, evaluating and solving rotating machinery problems, and characterizing control systems parameters.

The 35670A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • 102.4 kHz at 1 channel, 51.2 kHz at 2 channel, 25.6 kHz at 4 channel
  • 100, 200, 400, 800 and 1600 lines of resolution
  • 90 dB dynamic range, 130 dB in swept-sine mode
  • Source: Random, Burst random, Periodic chirp, Burst chirp, Pink noise, Sine, Arbitrary waveform
  • Measurements: Linear, Cross, and Power Spectrum, Power Spectral Density, Frequency Response, Coherence, THD, harmonic power, Time Waveform, Auto-correlation, Cross-Correlation, Histogram, PDF, CDF
  • Octave analysis with triggered waterfall display
  • Tachometer input and order tracking with orbit diagram
  • Built-in 3.5-inch floppy disk

The HP 35670A is a versatile FFT analyzer with built in source for general spectrum and network analysis, and for octave, order, and correlation analysis. Rugged and portable, it is ideal for field work, yet it has the performance and functionality required for demanding R&D applications. Built in source with optional analysis features optimize the instrument for analyzing and troubleshooting noise, vibration and acoustic problems, evaluating and solving rotating machinery problems, and characterizing control systems parameters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 35670A
Product Name Signal Analyzer
Frequency Range 102 kHz
Unlock Full Specs
to access all available technical data

Similar Products