ValueTronics International, Inc. Spectrum Analyzer 3563A

Description
The 3563A is a 100 kHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 64 µHz to 100 kHz 80 dB dynamic range Internal source provides random noise, burst random, sine chirp, burst chirp, fixed sine, and swept sine Spectrum, network, transient analysis Vector averaging, waveform math, curve fitting, frequency response analysis Digital stimulus and measurement capability HP-IB The Agilent 3563A provides test and analysis of digital signals, digital devices (such as digital filters), and devices with mixed analog and digital inputs and outputs. The frequency range is 64 microHz to 100 kHz, both channels, single or dual channel operation.
Datasheet
Description
The 3563A is a 100 kHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 64 µHz to 100 kHz 80 dB dynamic range Internal source provides random noise, burst random, sine chirp, burst chirp, fixed sine, and swept sine Spectrum, network, transient analysis Vector averaging, waveform math, curve fitting, frequency response analysis Digital stimulus and measurement capability HP-IB The Agilent 3563A provides test and analysis of digital signals, digital devices (such as digital filters), and devices with mixed analog and digital inputs and outputs. The frequency range is 64 microHz to 100 kHz, both channels, single or dual channel operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 3563A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
3563A
Spectrum Analyzer 3563A
The 3563A is a 100 kHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 64 µHz to 100 kHz 80 dB dynamic range Internal source provides random noise, burst random, sine chirp, burst chirp, fixed sine, and swept sine Spectrum, network, transient analysis Vector averaging, waveform math, curve fitting, frequency response analysis Digital stimulus and measurement capability HP-IB The Agilent 3563A provides test and analysis of digital signals, digital devices (such as digital filters), and devices with mixed analog and digital inputs and outputs. The frequency range is 64 microHz to 100 kHz, both channels, single or dual channel operation.

The 3563A is a 100 kHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 64 µHz to 100 kHz
  • 80 dB dynamic range
  • Internal source provides random noise, burst random, sine chirp, burst chirp, fixed sine, and swept sine
  • Spectrum, network, transient analysis
  • Vector averaging, waveform math, curve fitting, frequency response analysis
  • Digital stimulus and measurement capability
  • HP-IB

The Agilent 3563A provides test and analysis of digital signals, digital devices (such as digital filters), and devices with mixed analog and digital inputs and outputs. The frequency range is 64 microHz to 100 kHz, both channels, single or dual channel operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3563A
Product Name Spectrum Analyzer
Frequency Range 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details