ValueTronics International, Inc. Signal Analyzer 3561A

Description
The 3561A is a 100 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Spectrum and network analysis Waveform recording; 1/3 and 1/1 octave analysis A high accuracy of ±0.15 dB 80 dB dynamic range High speed (7.5 kHz Real Time Rate) Full alias protection Band selectable zoom analysis for 640 µHz resolution Incorporates internal non-volatile memory which will store 2 traces and 6 states Full CRT annotation and softkey ease-of-use Auto-ranging, auto-calibration, auto-scaling The Agilent 3561A is a low frequency, high performance dual channel dynamic signal analyzer. The Agilent 3561A displays include a three-dimensional spectral map and time waveforms. The Agilent 3561A incorporates a 40K sample time buffer for later measurements and allows for acoustic measurements with its FFT-synthesized 1/3 and 1/2 octave measurements, together with the built-in analog A-weighted filter. This analyzer also has a built-in tracking generator for stimulus-response measurements . With built-in waveform math, magnitude and phase measurements are possible. Digital processing is used to provide ultra-narrow resolution bandwidths up to 640 µHz. Digital processing also speeds up measurements; a measurement with 1 Hz resolution requires only a 1.5 second sweep. In addition to spectrum measurements, the Agilent 3561A displays time waveforms similar to oscilloscope displays. A 40 K sample time buffer captures transients for examination in the time domain or analysis in the frequency domain. This model is also an excellent analyzer for acoustic testing. The Agilent 3561A is a versatile, single channel, real time spectrum analyzer with applications in electronics, vibration analysis, and acoustics.
Datasheet
Description
The 3561A is a 100 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Spectrum and network analysis Waveform recording; 1/3 and 1/1 octave analysis A high accuracy of ±0.15 dB 80 dB dynamic range High speed (7.5 kHz Real Time Rate) Full alias protection Band selectable zoom analysis for 640 µHz resolution Incorporates internal non-volatile memory which will store 2 traces and 6 states Full CRT annotation and softkey ease-of-use Auto-ranging, auto-calibration, auto-scaling The Agilent 3561A is a low frequency, high performance dual channel dynamic signal analyzer. The Agilent 3561A displays include a three-dimensional spectral map and time waveforms. The Agilent 3561A incorporates a 40K sample time buffer for later measurements and allows for acoustic measurements with its FFT-synthesized 1/3 and 1/2 octave measurements, together with the built-in analog A-weighted filter. This analyzer also has a built-in tracking generator for stimulus-response measurements . With built-in waveform math, magnitude and phase measurements are possible. Digital processing is used to provide ultra-narrow resolution bandwidths up to 640 µHz. Digital processing also speeds up measurements; a measurement with 1 Hz resolution requires only a 1.5 second sweep. In addition to spectrum measurements, the Agilent 3561A displays time waveforms similar to oscilloscope displays. A 40 K sample time buffer captures transients for examination in the time domain or analysis in the frequency domain. This model is also an excellent analyzer for acoustic testing. The Agilent 3561A is a versatile, single channel, real time spectrum analyzer with applications in electronics, vibration analysis, and acoustics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Analyzer - 3561A - ValueTronics International, Inc.
Elgin, IL, USA
Signal Analyzer
3561A
Signal Analyzer 3561A
The 3561A is a 100 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Spectrum and network analysis Waveform recording; 1/3 and 1/1 octave analysis A high accuracy of ±0.15 dB 80 dB dynamic range High speed (7.5 kHz Real Time Rate) Full alias protection Band selectable zoom analysis for 640 µHz resolution Incorporates internal non-volatile memory which will store 2 traces and 6 states Full CRT annotation and softkey ease-of-use Auto-ranging, auto-calibration, auto-scaling The Agilent 3561A is a low frequency, high performance dual channel dynamic signal analyzer. The Agilent 3561A displays include a three-dimensional spectral map and time waveforms. The Agilent 3561A incorporates a 40K sample time buffer for later measurements and allows for acoustic measurements with its FFT-synthesized 1/3 and 1/2 octave measurements, together with the built-in analog A-weighted filter. This analyzer also has a built-in tracking generator for stimulus-response measurements . With built-in waveform math, magnitude and phase measurements are possible. Digital processing is used to provide ultra-narrow resolution bandwidths up to 640 µHz. Digital processing also speeds up measurements; a measurement with 1 Hz resolution requires only a 1.5 second sweep. In addition to spectrum measurements, the Agilent 3561A displays time waveforms similar to oscilloscope displays. A 40 K sample time buffer captures transients for examination in the time domain or analysis in the frequency domain. This model is also an excellent analyzer for acoustic testing. The Agilent 3561A is a versatile, single channel, real time spectrum analyzer with applications in electronics, vibration analysis, and acoustics.

The 3561A is a 100 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • Spectrum and network analysis Waveform recording; 1/3 and 1/1 octave analysis
  • A high accuracy of ±0.15 dB
  • 80 dB dynamic range
  • High speed (7.5 kHz Real Time Rate)
  • Full alias protection
  • Band selectable zoom analysis for 640 µHz resolution
  • Incorporates internal non-volatile memory which will store 2 traces and 6 states
  • Full CRT annotation and softkey ease-of-use
  • Auto-ranging, auto-calibration, auto-scaling

The Agilent 3561A is a low frequency, high performance dual channel dynamic signal analyzer. The Agilent 3561A displays include a three-dimensional spectral map and time waveforms. The Agilent 3561A incorporates a 40K sample time buffer for later measurements and allows for acoustic measurements with its FFT-synthesized 1/3 and 1/2 octave measurements, together with the built-in analog A-weighted filter.

This analyzer also has a built-in tracking generator for stimulus-response measurements . With built-in waveform math, magnitude and phase measurements are possible. Digital processing is used to provide ultra-narrow resolution bandwidths up to 640 µHz. Digital processing also speeds up measurements; a measurement with 1 Hz resolution requires only a 1.5 second sweep.

In addition to spectrum measurements, the Agilent 3561A displays time waveforms similar to oscilloscope displays. A 40 K sample time buffer captures transients for examination in the time domain or analysis in the frequency domain. This model is also an excellent analyzer for acoustic testing. The Agilent 3561A is a versatile, single channel, real time spectrum analyzer with applications in electronics, vibration analysis, and acoustics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3561A
Product Name Signal Analyzer
Frequency Range 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Spectrum Analyzer - SSA3075X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details