ValueTronics International, Inc. Signal Analyzer 3560A

Description
The 3560A is a 40 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency response, spectrum, transient analysis 6 hr (typical) operation on rechargeable battery pack Lightweight (3.2 kg / 7 lbs) and portable Spectral map displays 1/3 and 1/1 Synthesized octave displays Online zoom for greater resolution The Agilent 3560A provides a variety of frequency response measurements with a frequency range from 31.25 mHz to 40 kHz. The Agilent 3560A provides more than raw measurements. The Integrated Electronics Piezo Electric (IEPE) input mode directly powers accelerometers and hammer kits, so external signal-conditioning hardware is not required. Synthesized octave measurements, spectral map displays and marker functions make the Agilent 3560A a powerful, portable measurement and analysis tool. The Agilent 3560A is a FFT-based instrument capable of measuring time domain and frequency signals from both steady state and quickly changing signal sources.
Description
The 3560A is a 40 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency response, spectrum, transient analysis 6 hr (typical) operation on rechargeable battery pack Lightweight (3.2 kg / 7 lbs) and portable Spectral map displays 1/3 and 1/1 Synthesized octave displays Online zoom for greater resolution The Agilent 3560A provides a variety of frequency response measurements with a frequency range from 31.25 mHz to 40 kHz. The Agilent 3560A provides more than raw measurements. The Integrated Electronics Piezo Electric (IEPE) input mode directly powers accelerometers and hammer kits, so external signal-conditioning hardware is not required. Synthesized octave measurements, spectral map displays and marker functions make the Agilent 3560A a powerful, portable measurement and analysis tool. The Agilent 3560A is a FFT-based instrument capable of measuring time domain and frequency signals from both steady state and quickly changing signal sources.

Suppliers

Company
Product
Description
Supplier Links
Signal Analyzer - 3560A - ValueTronics International, Inc.
Elgin, IL, USA
Signal Analyzer
3560A
Signal Analyzer 3560A
The 3560A is a 40 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency response, spectrum, transient analysis 6 hr (typical) operation on rechargeable battery pack Lightweight (3.2 kg / 7 lbs) and portable Spectral map displays 1/3 and 1/1 Synthesized octave displays Online zoom for greater resolution The Agilent 3560A provides a variety of frequency response measurements with a frequency range from 31.25 mHz to 40 kHz. The Agilent 3560A provides more than raw measurements. The Integrated Electronics Piezo Electric (IEPE) input mode directly powers accelerometers and hammer kits, so external signal-conditioning hardware is not required. Synthesized octave measurements, spectral map displays and marker functions make the Agilent 3560A a powerful, portable measurement and analysis tool. The Agilent 3560A is a FFT-based instrument capable of measuring time domain and frequency signals from both steady state and quickly changing signal sources.

The 3560A is a 40 kHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • Frequency response, spectrum, transient analysis
  • 6 hr (typical) operation on rechargeable battery pack
  • Lightweight (3.2 kg / 7 lbs) and portable
  • Spectral map displays
  • 1/3 and 1/1 Synthesized octave displays
  • Online zoom for greater resolution

The Agilent 3560A provides a variety of frequency response measurements with a frequency range from 31.25 mHz to 40 kHz. The Agilent 3560A provides more than raw measurements. The Integrated Electronics Piezo Electric (IEPE) input mode directly powers accelerometers and hammer kits, so external signal-conditioning hardware is not required. Synthesized octave measurements, spectral map displays and marker functions make the Agilent 3560A a powerful, portable measurement and analysis tool. The Agilent 3560A is a FFT-based instrument capable of measuring time domain and frequency signals from both steady state and quickly changing signal sources.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3560A
Product Name Signal Analyzer
Frequency Range 40 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details