ValueTronics International, Inc. Communication Analyzer 3551A

Description
The 3551A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital LED display of level and frequency of received signals or the calibrated test signal Automatic resolution, time constants, and sample rate for tone and noise level measurements and frequency measurements Dial and hold facilities Choice of four weighting filters: C message, 3 kHz flat, 15 kHz flat, Program AC power operation or rechargeable battery pack Receiver: Frequency range: 40 Hz to 60 kHz Frequency resolution: 1 Hz, 10 H Dynamic range: 15 dBm to -70 dBm Level resolution: 0.1 dB Message circuit noise: 0 dBm to +85 dBm Noise-with-tone: 10 dBm to +85 dBm Noise-to-ground: +40 dBm to +125 dBm Transmitter: Frequency range: 40 Hz to 60 kHz Frequency resolution: 1 Hz, 10 Hz Level range: +10 dBm to -60 dBm Level resolution: 0.1 dB Balanced impedances of 135, 600, and 900 ohms. Measures 2-wire and 4-wire balanced circuits The Agilent HP 3551A is ideally suited for measurements on voice, program, and data circuits up to 50 kbps. Designed for use with North American Bell standards and is capable of measuring attenuation distortion, loss, message circuit noise, noise-with-tone, noise-to- ground, and single frequency interference.
Description
The 3551A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital LED display of level and frequency of received signals or the calibrated test signal Automatic resolution, time constants, and sample rate for tone and noise level measurements and frequency measurements Dial and hold facilities Choice of four weighting filters: C message, 3 kHz flat, 15 kHz flat, Program AC power operation or rechargeable battery pack Receiver: Frequency range: 40 Hz to 60 kHz Frequency resolution: 1 Hz, 10 H Dynamic range: 15 dBm to -70 dBm Level resolution: 0.1 dB Message circuit noise: 0 dBm to +85 dBm Noise-with-tone: 10 dBm to +85 dBm Noise-to-ground: +40 dBm to +125 dBm Transmitter: Frequency range: 40 Hz to 60 kHz Frequency resolution: 1 Hz, 10 Hz Level range: +10 dBm to -60 dBm Level resolution: 0.1 dB Balanced impedances of 135, 600, and 900 ohms. Measures 2-wire and 4-wire balanced circuits The Agilent HP 3551A is ideally suited for measurements on voice, program, and data circuits up to 50 kbps. Designed for use with North American Bell standards and is capable of measuring attenuation distortion, loss, message circuit noise, noise-with-tone, noise-to- ground, and single frequency interference.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 3551A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
3551A
Communication Analyzer 3551A
The 3551A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital LED display of level and frequency of received signals or the calibrated test signal Automatic resolution, time constants, and sample rate for tone and noise level measurements and frequency measurements Dial and hold facilities Choice of four weighting filters: C message, 3 kHz flat, 15 kHz flat, Program AC power operation or rechargeable battery pack Receiver: Frequency range: 40 Hz to 60 kHz Frequency resolution: 1 Hz, 10 H Dynamic range: 15 dBm to -70 dBm Level resolution: 0.1 dB Message circuit noise: 0 dBm to +85 dBm Noise-with-tone: 10 dBm to +85 dBm Noise-to-ground: +40 dBm to +125 dBm Transmitter: Frequency range: 40 Hz to 60 kHz Frequency resolution: 1 Hz, 10 Hz Level range: +10 dBm to -60 dBm Level resolution: 0.1 dB Balanced impedances of 135, 600, and 900 ohms. Measures 2-wire and 4-wire balanced circuits The Agilent HP 3551A is ideally suited for measurements on voice, program, and data circuits up to 50 kbps. Designed for use with North American Bell standards and is capable of measuring attenuation distortion, loss, message circuit noise, noise-with-tone, noise-to- ground, and single frequency interference.

The 3551A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Digital LED display of level and frequency of received signals or the calibrated test signal
  • Automatic resolution, time constants, and sample rate for tone and noise level measurements and frequency measurements
  • Dial and hold facilities
  • Choice of four weighting filters: C message, 3 kHz flat, 15 kHz flat, Program
  • AC power operation or rechargeable battery pack
  • Receiver: Frequency range: 40 Hz to 60 kHz
  • Frequency resolution: 1 Hz, 10 H
  • Dynamic range: 15 dBm to -70 dBm
  • Level resolution: 0.1 dB
  • Message circuit noise: 0 dBm to +85 dBm
  • Noise-with-tone: 10 dBm to +85 dBm
  • Noise-to-ground: +40 dBm to +125 dBm
  • Transmitter: Frequency range: 40 Hz to 60 kHz
  • Frequency resolution: 1 Hz, 10 Hz
  • Level range: +10 dBm to -60 dBm
  • Level resolution: 0.1 dB
  • Balanced impedances of 135, 600, and 900 ohms.
  • Measures 2-wire and 4-wire balanced circuits

The Agilent HP 3551A is ideally suited for measurements on voice, program, and data circuits up to 50 kbps. Designed for use with North American Bell standards and is capable of measuring attenuation distortion, loss, message circuit noise, noise-with-tone, noise-to- ground, and single frequency interference.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3551A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details