ValueTronics International, Inc. Switch Mainframe 3499C

Description
The 3499C is a switch mainframe from Agilent. These mainframes can hold and power many different Agilent modules. Additional Features: 9/14 slots, up to 360 channels Standard RS-232 and GPIB interfaces SCPI (Standard Commands for Programmable Instruments) Simplified configuration procedures Self-guiding front panel interface Easy-to-use module connection accessories You can choose from different plug-in modules to switch: electronic signals from DC to 26.5 GHz; voltages to 250 V, or currents to 8 A The Agilent 3499C can accommodate up to nine plug-in modules that can occupy up to fourteen physical slots, thus providing a cost efficient configuration for modules that are one, two or three slots wide. All mainframe configurations of Agilent can scan at rates up to 350 channels per second, or open/close 200 channels in less than 0.1 second. All units have an efficient user interface that works equally well on the manufacturing floor and in desktop applications. High-performance switching modules, multifunction modules, built-in relay cycle counters and straightforward connections all contribute to the performance and day-to-day usability of the 3499C.
Datasheet
Description
The 3499C is a switch mainframe from Agilent. These mainframes can hold and power many different Agilent modules. Additional Features: 9/14 slots, up to 360 channels Standard RS-232 and GPIB interfaces SCPI (Standard Commands for Programmable Instruments) Simplified configuration procedures Self-guiding front panel interface Easy-to-use module connection accessories You can choose from different plug-in modules to switch: electronic signals from DC to 26.5 GHz; voltages to 250 V, or currents to 8 A The Agilent 3499C can accommodate up to nine plug-in modules that can occupy up to fourteen physical slots, thus providing a cost efficient configuration for modules that are one, two or three slots wide. All mainframe configurations of Agilent can scan at rates up to 350 channels per second, or open/close 200 channels in less than 0.1 second. All units have an efficient user interface that works equally well on the manufacturing floor and in desktop applications. High-performance switching modules, multifunction modules, built-in relay cycle counters and straightforward connections all contribute to the performance and day-to-day usability of the 3499C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 3499C - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
3499C
Switch Mainframe 3499C
The 3499C is a switch mainframe from Agilent. These mainframes can hold and power many different Agilent modules. Additional Features: 9/14 slots, up to 360 channels Standard RS-232 and GPIB interfaces SCPI (Standard Commands for Programmable Instruments) Simplified configuration procedures Self-guiding front panel interface Easy-to-use module connection accessories You can choose from different plug-in modules to switch: electronic signals from DC to 26.5 GHz; voltages to 250 V, or currents to 8 A The Agilent 3499C can accommodate up to nine plug-in modules that can occupy up to fourteen physical slots, thus providing a cost efficient configuration for modules that are one, two or three slots wide. All mainframe configurations of Agilent can scan at rates up to 350 channels per second, or open/close 200 channels in less than 0.1 second. All units have an efficient user interface that works equally well on the manufacturing floor and in desktop applications. High-performance switching modules, multifunction modules, built-in relay cycle counters and straightforward connections all contribute to the performance and day-to-day usability of the 3499C.

The 3499C is a switch mainframe from Agilent. These mainframes can hold and power many different Agilent modules.

Additional Features:

  • 9/14 slots, up to 360 channels
  • Standard RS-232 and GPIB interfaces
  • SCPI (Standard Commands for Programmable Instruments)
  • Simplified configuration procedures
  • Self-guiding front panel interface
  • Easy-to-use module connection accessories
  • You can choose from different plug-in modules to switch: electronic signals from DC to 26.5 GHz; voltages to 250 V, or currents to 8 A

The Agilent 3499C can accommodate up to nine plug-in modules that can occupy up to fourteen physical slots, thus providing a cost efficient configuration for modules that are one, two or three slots wide. All mainframe configurations of Agilent can scan at rates up to 350 channels per second, or open/close 200 channels in less than 0.1 second.

All units have an efficient user interface that works equally well on the manufacturing floor and in desktop applications. High-performance switching modules, multifunction modules, built-in relay cycle counters and straightforward connections all contribute to the performance and day-to-day usability of the 3499C.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 3499C
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data

Similar Products