ValueTronics International, Inc. Data Logger 34972A

Description
The 34972A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Have an 34972A you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: 3-slot LXI data acquisition unit with 6 ½-digit DMM (22-bit) and 8 plug-in modules to choose from (sold separtely) Measures 11 different input signals (without external signal conditioning) including temperature with thermocouples, RTDs and thermistors; DC/AC volts or current; 2- or 4-wire resistance; frequency and period From 1 to 120 channels of analog input 6½ digits (22 bits) of resolution with 0.004% basic 1-year dcV accuracy 50 k reading nonvolatile memory including timestamp Scaling and alarms available on each channel Full-featured front panel for stand-alone configuration, troubleshooting, and data viewing Intuitive front panel with task-oriented, self-guiding menus Monitor display lets you keep an eye on tests in progress Scaling function for converting raw inputs into user-defined units 50 k Nonvolatile storage for five complete instrument states when power is removed Battery backed real-time clock for pacing scans and time stamping readings Accepts all Keysight Agilent HP 34970A switch and control plug-in modules, and is backward compatible with the Keysight Agilent HP 34970A SCPI command set 1Gbit LAN and USB 2.0 for easy connectivity to the PC USB memory port for data storage or transfer Graphical Web interface for easy setup and control Free BenchLink data logger software to create tests without programming We took the measurement engine from our best-selling bench top DMM and embedded it inside a 3-slot mainframe. You get the benefit of proven Keysight measurement performance, universal inputs with built-in signal conditioning, and modular flexibility, all in a low-cost, compact data acquisition package. The Keysight 34972A features 6½ digits (22 bits) of resolution, 0.004% basic dcV accuracy, and ultra-low reading noise. Combine that with scan rates of up to 250 channels/sec, and you’ve got the speed and accuracy you need to get the job done right the first time. Whether you need to measure temperature, ac/dc volts, resistance, frequency, or current, the 34972A can handle it. The internal autoranging DMM directly measures 11 different functions, eliminating the need for expensive external signal conditioning. And our unique design allows complete per channel configurability for maximum flexibility and quick, easy set up. It’s like having an independent, high-performance DMM behind each channel. Whether you use GPIB, RS-232, LAN or USB interfaces, this data acquistion unit offers easy connection to the PC. The 34972A has built-in Gigabit LAN and USB 2.0 so you can connect to a modern PC without having to purchase any GPIB cards, cables or converter boxes. With the standard LAN connections you also get the added benefit of a graphical Web interface for easy configuration of measurements and monitoring of results using a standard Web browser. The 34972A also features a built-in USB memory port so that you can use a USB flash drive to upload BenchLink Data Logger configurations into the 34972A and collect data without being connected to a PC. Data can be logged directly to the USB flash drive, extending your instrument’s memory, or copied from internal memory for transfer to a computer in another location. The built-in graphical Web interface provides easy access and control of the instrument using a Java-enabled Web browser such as Internet Explorer. Using this interface you can configure measurements, define and execute scan lists, or monitor measurement results from anywhere on the network. Simply enter the instrument host name or IP address into the browser URL and gain access to the instrument’s capabilities with simple point and click control right in your browser. Specify per channel measurement configuration Define and execute switch scans Open, close, or monitor switch positions Monitor measurement readings View and save data Send SCPI commands and view IO command log View error queue View instrument information like module configuration, relay counts, firmware revisions, and more Additionally, since the Web interface is built into the instrument, you can access it on any operating system that supports a Web browser without having to install any special software. The Data Acquisition / Data Logger Switch Unit consists of a 3-slot mainframe with a built-in 6 ½ digit DMM and 8 different switch & control modules. This product features built-in LAN and USB interfaces so you can easily connect to a PC or laptop without needing to purchase additional IO cards or converter interfaces. The intuitive graphical Web interface offers easy remote control over the network with per channel measurement configuration, data logging, and data monitoring. The Agilent 34972A can accept any of the Agilent 34970A plug-in modules. It’s a data logger Configured with a 20-channel relay multiplexer, the data acquisition unit becomes a powerful, low-cost data logger for simple characterization applications. What’s more, the 34972A with its LAN and USB interfaces is ideal for easy setup and control for data logging applications in remote locations. It’s a data acquisition front end The 34970A/34972A is an automated test system with excellent measurement performance—it’s got the accuracy, resolution, and speed you need. See page 10 for application information. It’s a switch system Order the mainframe without the internal DMM and you’ve got an even lower cost, high-quality signal routing solution. With a simple address change it is easily integrated into an existing test with no wiring or hardware changes. The plug-in modules also feature on-board screw terminals and relay closure count so you can create a compact data logger, full-featured data acquisition system or low-cost switching unit that is easy to connect, configure and use on the bench, on a network or in field applications. The LXI Data Acquisition/Switch Unit is an LXI version of the 34970A. It replaces the GPIB and RS-232 interfaces with modern connectivity for a direct connection to your PC or Laptop. The 8 plug-in modules can be used with either unit—so all the measurements and wiring are compatible. This unit can be easily integrated into an existing test program with a simple change to the instrument address. Since the code is a superset of the 34970A code, once the instrument address is changed, the test program will run as normal. 34972A vs 34970A comparison Features - 34970A - 34972A Support 8 plug-in modules x x LabView drivers x x IVI-C, IVI-COM drivers x x BenchLink Data Logger x x Optional BenchLink Data Logger Pro x x Graphical Web interface x Gigabit LAN x USB 2.0 x USB memory port x GPIB x RS-232 x An easy-to-use data logger for monitoring and characterization applications Data loggers are used to monitor multiple signals (temperature, voltage, etc.) over extended periods of time to identify irregularities. Example applications include environmental chamber monitoring, component inspection, bench top testing, process troubleshooting, and temperature profiling. The unit is easy to use for a multitude of data logging and monitoring applications, either stand-alone or with a computer. Its flexible, modular design makes it scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size, ruggedized features and USB memory port on the equipment make it perfect for portable applications. Use GPIB (IEEE 488) or RS-232 interfaces in the 34970A for legacy systems or use the 34972A with standard LAN and USB interfaces for simple connection to the PC and support of remote applications. The LXI unit can be set up at remote locations and accessed through the Web interface on a network connection or through the USB port by copying instrument configurations and measurement data results to a USB flash drive.
Datasheet
Description
The 34972A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Have an 34972A you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: 3-slot LXI data acquisition unit with 6 ½-digit DMM (22-bit) and 8 plug-in modules to choose from (sold separtely) Measures 11 different input signals (without external signal conditioning) including temperature with thermocouples, RTDs and thermistors; DC/AC volts or current; 2- or 4-wire resistance; frequency and period From 1 to 120 channels of analog input 6½ digits (22 bits) of resolution with 0.004% basic 1-year dcV accuracy 50 k reading nonvolatile memory including timestamp Scaling and alarms available on each channel Full-featured front panel for stand-alone configuration, troubleshooting, and data viewing Intuitive front panel with task-oriented, self-guiding menus Monitor display lets you keep an eye on tests in progress Scaling function for converting raw inputs into user-defined units 50 k Nonvolatile storage for five complete instrument states when power is removed Battery backed real-time clock for pacing scans and time stamping readings Accepts all Keysight Agilent HP 34970A switch and control plug-in modules, and is backward compatible with the Keysight Agilent HP 34970A SCPI command set 1Gbit LAN and USB 2.0 for easy connectivity to the PC USB memory port for data storage or transfer Graphical Web interface for easy setup and control Free BenchLink data logger software to create tests without programming We took the measurement engine from our best-selling bench top DMM and embedded it inside a 3-slot mainframe. You get the benefit of proven Keysight measurement performance, universal inputs with built-in signal conditioning, and modular flexibility, all in a low-cost, compact data acquisition package. The Keysight 34972A features 6½ digits (22 bits) of resolution, 0.004% basic dcV accuracy, and ultra-low reading noise. Combine that with scan rates of up to 250 channels/sec, and you’ve got the speed and accuracy you need to get the job done right the first time. Whether you need to measure temperature, ac/dc volts, resistance, frequency, or current, the 34972A can handle it. The internal autoranging DMM directly measures 11 different functions, eliminating the need for expensive external signal conditioning. And our unique design allows complete per channel configurability for maximum flexibility and quick, easy set up. It’s like having an independent, high-performance DMM behind each channel. Whether you use GPIB, RS-232, LAN or USB interfaces, this data acquistion unit offers easy connection to the PC. The 34972A has built-in Gigabit LAN and USB 2.0 so you can connect to a modern PC without having to purchase any GPIB cards, cables or converter boxes. With the standard LAN connections you also get the added benefit of a graphical Web interface for easy configuration of measurements and monitoring of results using a standard Web browser. The 34972A also features a built-in USB memory port so that you can use a USB flash drive to upload BenchLink Data Logger configurations into the 34972A and collect data without being connected to a PC. Data can be logged directly to the USB flash drive, extending your instrument’s memory, or copied from internal memory for transfer to a computer in another location. The built-in graphical Web interface provides easy access and control of the instrument using a Java-enabled Web browser such as Internet Explorer. Using this interface you can configure measurements, define and execute scan lists, or monitor measurement results from anywhere on the network. Simply enter the instrument host name or IP address into the browser URL and gain access to the instrument’s capabilities with simple point and click control right in your browser. Specify per channel measurement configuration Define and execute switch scans Open, close, or monitor switch positions Monitor measurement readings View and save data Send SCPI commands and view IO command log View error queue View instrument information like module configuration, relay counts, firmware revisions, and more Additionally, since the Web interface is built into the instrument, you can access it on any operating system that supports a Web browser without having to install any special software. The Data Acquisition / Data Logger Switch Unit consists of a 3-slot mainframe with a built-in 6 ½ digit DMM and 8 different switch & control modules. This product features built-in LAN and USB interfaces so you can easily connect to a PC or laptop without needing to purchase additional IO cards or converter interfaces. The intuitive graphical Web interface offers easy remote control over the network with per channel measurement configuration, data logging, and data monitoring. The Agilent 34972A can accept any of the Agilent 34970A plug-in modules. It’s a data logger Configured with a 20-channel relay multiplexer, the data acquisition unit becomes a powerful, low-cost data logger for simple characterization applications. What’s more, the 34972A with its LAN and USB interfaces is ideal for easy setup and control for data logging applications in remote locations. It’s a data acquisition front end The 34970A/34972A is an automated test system with excellent measurement performance—it’s got the accuracy, resolution, and speed you need. See page 10 for application information. It’s a switch system Order the mainframe without the internal DMM and you’ve got an even lower cost, high-quality signal routing solution. With a simple address change it is easily integrated into an existing test with no wiring or hardware changes. The plug-in modules also feature on-board screw terminals and relay closure count so you can create a compact data logger, full-featured data acquisition system or low-cost switching unit that is easy to connect, configure and use on the bench, on a network or in field applications. The LXI Data Acquisition/Switch Unit is an LXI version of the 34970A. It replaces the GPIB and RS-232 interfaces with modern connectivity for a direct connection to your PC or Laptop. The 8 plug-in modules can be used with either unit—so all the measurements and wiring are compatible. This unit can be easily integrated into an existing test program with a simple change to the instrument address. Since the code is a superset of the 34970A code, once the instrument address is changed, the test program will run as normal. 34972A vs 34970A comparison Features - 34970A - 34972A Support 8 plug-in modules x x LabView drivers x x IVI-C, IVI-COM drivers x x BenchLink Data Logger x x Optional BenchLink Data Logger Pro x x Graphical Web interface x Gigabit LAN x USB 2.0 x USB memory port x GPIB x RS-232 x An easy-to-use data logger for monitoring and characterization applications Data loggers are used to monitor multiple signals (temperature, voltage, etc.) over extended periods of time to identify irregularities. Example applications include environmental chamber monitoring, component inspection, bench top testing, process troubleshooting, and temperature profiling. The unit is easy to use for a multitude of data logging and monitoring applications, either stand-alone or with a computer. Its flexible, modular design makes it scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size, ruggedized features and USB memory port on the equipment make it perfect for portable applications. Use GPIB (IEEE 488) or RS-232 interfaces in the 34970A for legacy systems or use the 34972A with standard LAN and USB interfaces for simple connection to the PC and support of remote applications. The LXI unit can be set up at remote locations and accessed through the Web interface on a network connection or through the USB port by copying instrument configurations and measurement data results to a USB flash drive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 34972A
The 34972A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Have an 34972A you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: 3-slot LXI data acquisition unit with 6 ½-digit DMM (22-bit) and 8 plug-in modules to choose from (sold separtely) Measures 11 different input signals (without external signal conditioning) including temperature with thermocouples, RTDs and thermistors; DC/AC volts or current; 2- or 4-wire resistance; frequency and period From 1 to 120 channels of analog input 6½ digits (22 bits) of resolution with 0.004% basic 1-year dcV accuracy 50 k reading nonvolatile memory including timestamp Scaling and alarms available on each channel Full-featured front panel for stand-alone configuration, troubleshooting, and data viewing Intuitive front panel with task-oriented, self-guiding menus Monitor display lets you keep an eye on tests in progress Scaling function for converting raw inputs into user-defined units 50 k Nonvolatile storage for five complete instrument states when power is removed Battery backed real-time clock for pacing scans and time stamping readings Accepts all Keysight Agilent HP 34970A switch and control plug-in modules, and is backward compatible with the Keysight Agilent HP 34970A SCPI command set 1Gbit LAN and USB 2.0 for easy connectivity to the PC USB memory port for data storage or transfer Graphical Web interface for easy setup and control Free BenchLink data logger software to create tests without programming We took the measurement engine from our best-selling bench top DMM and embedded it inside a 3-slot mainframe. You get the benefit of proven Keysight measurement performance, universal inputs with built-in signal conditioning, and modular flexibility, all in a low-cost, compact data acquisition package. The Keysight 34972A features 6½ digits (22 bits) of resolution, 0.004% basic dcV accuracy, and ultra-low reading noise. Combine that with scan rates of up to 250 channels/sec, and you’ve got the speed and accuracy you need to get the job done right the first time. Whether you need to measure temperature, ac/dc volts, resistance, frequency, or current, the 34972A can handle it. The internal autoranging DMM directly measures 11 different functions, eliminating the need for expensive external signal conditioning. And our unique design allows complete per channel configurability for maximum flexibility and quick, easy set up. It’s like having an independent, high-performance DMM behind each channel. Whether you use GPIB, RS-232, LAN or USB interfaces, this data acquistion unit offers easy connection to the PC. The 34972A has built-in Gigabit LAN and USB 2.0 so you can connect to a modern PC without having to purchase any GPIB cards, cables or converter boxes. With the standard LAN connections you also get the added benefit of a graphical Web interface for easy configuration of measurements and monitoring of results using a standard Web browser. The 34972A also features a built-in USB memory port so that you can use a USB flash drive to upload BenchLink Data Logger configurations into the 34972A and collect data without being connected to a PC. Data can be logged directly to the USB flash drive, extending your instrument’s memory, or copied from internal memory for transfer to a computer in another location. The built-in graphical Web interface provides easy access and control of the instrument using a Java-enabled Web browser such as Internet Explorer. Using this interface you can configure measurements, define and execute scan lists, or monitor measurement results from anywhere on the network. Simply enter the instrument host name or IP address into the browser URL and gain access to the instrument’s capabilities with simple point and click control right in your browser. Specify per channel measurement configuration Define and execute switch scans Open, close, or monitor switch positions Monitor measurement readings View and save data Send SCPI commands and view IO command log View error queue View instrument information like module configuration, relay counts, firmware revisions, and more Additionally, since the Web interface is built into the instrument, you can access it on any operating system that supports a Web browser without having to install any special software. The Data Acquisition / Data Logger Switch Unit consists of a 3-slot mainframe with a built-in 6 ½ digit DMM and 8 different switch & control modules. This product features built-in LAN and USB interfaces so you can easily connect to a PC or laptop without needing to purchase additional IO cards or converter interfaces. The intuitive graphical Web interface offers easy remote control over the network with per channel measurement configuration, data logging, and data monitoring. The Agilent 34972A can accept any of the Agilent 34970A plug-in modules. It’s a data logger Configured with a 20-channel relay multiplexer, the data acquisition unit becomes a powerful, low-cost data logger for simple characterization applications. What’s more, the 34972A with its LAN and USB interfaces is ideal for easy setup and control for data logging applications in remote locations. It’s a data acquisition front end The 34970A/34972A is an automated test system with excellent measurement performance—it’s got the accuracy, resolution, and speed you need. See page 10 for application information. It’s a switch system Order the mainframe without the internal DMM and you’ve got an even lower cost, high-quality signal routing solution. With a simple address change it is easily integrated into an existing test with no wiring or hardware changes. The plug-in modules also feature on-board screw terminals and relay closure count so you can create a compact data logger, full-featured data acquisition system or low-cost switching unit that is easy to connect, configure and use on the bench, on a network or in field applications. The LXI Data Acquisition/Switch Unit is an LXI version of the 34970A. It replaces the GPIB and RS-232 interfaces with modern connectivity for a direct connection to your PC or Laptop. The 8 plug-in modules can be used with either unit—so all the measurements and wiring are compatible. This unit can be easily integrated into an existing test program with a simple change to the instrument address. Since the code is a superset of the 34970A code, once the instrument address is changed, the test program will run as normal. 34972A vs 34970A comparison Features - 34970A - 34972A Support 8 plug-in modules x x LabView drivers x x IVI-C, IVI-COM drivers x x BenchLink Data Logger x x Optional BenchLink Data Logger Pro x x Graphical Web interface x Gigabit LAN x USB 2.0 x USB memory port x GPIB x RS-232 x An easy-to-use data logger for monitoring and characterization applications Data loggers are used to monitor multiple signals (temperature, voltage, etc.) over extended periods of time to identify irregularities. Example applications include environmental chamber monitoring, component inspection, bench top testing, process troubleshooting, and temperature profiling. The unit is easy to use for a multitude of data logging and monitoring applications, either stand-alone or with a computer. Its flexible, modular design makes it scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size, ruggedized features and USB memory port on the equipment make it perfect for portable applications. Use GPIB (IEEE 488) or RS-232 interfaces in the 34970A for legacy systems or use the 34972A with standard LAN and USB interfaces for simple connection to the PC and support of remote applications. The LXI unit can be set up at remote locations and accessed through the Web interface on a network connection or through the USB port by copying instrument configurations and measurement data results to a USB flash drive.

The 34972A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Have an 34972A you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell.

Additional Features:

  • 3-slot LXI data acquisition unit with 6 ½-digit DMM (22-bit) and 8 plug-in modules to choose from (sold separtely)
  • Measures 11 different input signals (without external signal conditioning) including temperature with thermocouples, RTDs and thermistors; DC/AC volts or current; 2- or 4-wire resistance; frequency and period
  • From 1 to 120 channels of analog input
  • 6½ digits (22 bits) of resolution with 0.004% basic 1-year dcV accuracy
  • 50 k reading nonvolatile memory including timestamp
  • Scaling and alarms available on each channel
  • Full-featured front panel for stand-alone configuration, troubleshooting, and data viewing
  • Intuitive front panel with task-oriented, self-guiding menus
  • Monitor display lets you keep an eye on tests in progress
  • Scaling function for converting raw inputs into user-defined units
  • 50 k Nonvolatile storage for five complete instrument states when power is removed
  • Battery backed real-time clock for pacing scans and time stamping readings
  • Accepts all Keysight Agilent HP 34970A switch and control plug-in modules, and is backward compatible with the Keysight Agilent HP 34970A SCPI command set
  • 1Gbit LAN and USB 2.0 for easy connectivity to the PC
  • USB memory port for data storage or transfer
  • Graphical Web interface for easy setup and control
  • Free BenchLink data logger software to create tests without programming

We took the measurement engine from our best-selling bench top DMM and embedded it inside a 3-slot mainframe. You get the benefit of proven Keysight measurement performance, universal inputs with built-in signal conditioning, and modular flexibility, all in a low-cost, compact data acquisition package. The Keysight 34972A features 6½ digits (22 bits) of resolution, 0.004% basic dcV accuracy, and ultra-low reading noise. Combine that with scan rates of up to 250 channels/sec, and you’ve got the speed and accuracy you need to get the job done right the first time.

Whether you need to measure temperature, ac/dc volts, resistance, frequency, or current, the 34972A can handle it. The internal autoranging DMM directly measures 11 different functions, eliminating the need for expensive external signal conditioning. And our unique design allows complete per channel configurability for maximum flexibility and quick, easy set up. It’s like having an independent, high-performance DMM behind each channel.

Whether you use GPIB, RS-232, LAN or USB interfaces, this data acquistion unit offers easy connection to the PC. The 34972A has built-in Gigabit LAN and USB 2.0 so you can connect to a modern PC without having to purchase any GPIB cards, cables or converter boxes. With the standard LAN connections you also get the added benefit of a graphical Web interface for easy configuration of measurements and monitoring of results using a standard Web browser.

The 34972A also features a built-in USB memory port so that you can use a USB flash drive to upload BenchLink Data Logger configurations into the 34972A and collect data without being connected to a PC. Data can be logged directly to the USB flash drive, extending your instrument’s memory, or copied from internal memory for transfer to a computer in another location.

The built-in graphical Web interface provides easy access and control of the instrument using a Java-enabled Web browser such as Internet Explorer. Using this interface you can configure measurements, define and execute scan lists, or monitor measurement results from anywhere on the network. Simply enter the instrument host name or IP address into the browser URL and gain access to the instrument’s capabilities with simple point and click control right in your browser.

  • Specify per channel measurement configuration
  • Define and execute switch scans
  • Open, close, or monitor switch positions
  • Monitor measurement readings
  • View and save data
  • Send SCPI commands and view IO command log
  • View error queue
  • View instrument information like module configuration, relay counts, firmware revisions, and more

Additionally, since the Web interface is built into the instrument, you can access it on any operating system that supports a Web browser without having to install any special software.

The Data Acquisition / Data Logger Switch Unit consists of a 3-slot mainframe with a built-in 6 ½ digit DMM and 8 different switch & control modules. This product features built-in LAN and USB interfaces so you can easily connect to a PC or laptop without needing to purchase additional IO cards or converter interfaces. The intuitive graphical Web interface offers easy remote control over the network with per channel measurement configuration, data logging, and data monitoring. The Agilent 34972A can accept any of the Agilent 34970A plug-in modules.

It’s a data logger

Configured with a 20-channel relay multiplexer, the data acquisition unit becomes a powerful, low-cost data logger for simple characterization applications. What’s more, the 34972A with its LAN and USB interfaces is ideal for easy setup and control for data logging applications in remote locations.

It’s a data acquisition front end

The 34970A/34972A is an automated test system with excellent measurement performance—it’s got the accuracy, resolution, and speed you need. See page 10 for application information.

It’s a switch system

Order the mainframe without the internal DMM and you’ve got an even lower cost, high-quality signal routing solution.

With a simple address change it is easily integrated into an existing test with no wiring or hardware changes. The plug-in modules also feature on-board screw terminals and relay closure count so you can create a compact data logger, full-featured data acquisition system or low-cost switching unit that is easy to connect, configure and use on the bench, on a network or in field applications.

The LXI Data Acquisition/Switch Unit is an LXI version of the 34970A. It replaces the GPIB and RS-232 interfaces with modern connectivity for a direct connection to your PC or Laptop. The 8 plug-in modules can be used with either unit—so all the measurements and wiring are compatible. This unit can be easily integrated into an existing test program with a simple change to the instrument address. Since the code is a superset of the 34970A code, once the instrument address is changed, the test program will run as normal.

34972A vs 34970A comparison

Features - 34970A - 34972A
Support 8 plug-in modules x x
LabView drivers x x
IVI-C, IVI-COM drivers x x
BenchLink Data Logger x x
Optional BenchLink Data Logger Pro x x
Graphical Web interface x
Gigabit LAN x
USB 2.0 x
USB memory port x
GPIB x
RS-232 x
An easy-to-use data logger for monitoring and characterization applications Data loggers are used to monitor multiple signals (temperature, voltage, etc.) over extended periods of time to identify irregularities. Example applications include environmental chamber monitoring, component inspection, bench top testing, process troubleshooting, and temperature profiling. The unit is easy to use for a multitude of data logging and monitoring applications, either stand-alone or with a computer. Its flexible, modular design makes it scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size, ruggedized features and USB memory port on the equipment make it perfect for portable applications. Use GPIB (IEEE 488) or RS-232 interfaces in the 34970A for legacy systems or use the 34972A with standard LAN and USB interfaces for simple connection to the PC and support of remote applications. The LXI unit can be set up at remote locations and accessed through the Web interface on a network connection or through the USB port by copying instrument configurations and measurement data results to a USB flash drive.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 34972A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA out Ex i/Ex e - profibus-interface-8-x-4-to-20-ma-out-ex-i-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
12-ch Input Module Fusion-LN 51.2 kHz - -3073-B-120- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Inputs IEPE / CCLD
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details